icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)
Area logo

Area CSTA7014FTW tablet case 7.9" Folio White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28804
Info modified on:
14 Mar 2024, 18:22:37
Short summary description Area CSTA7014FTW tablet case 7.9" Folio White:

Area CSTA7014FTW, Folio, Apple, iPad mini 4, 7.9"

Long summary description Area CSTA7014FTW tablet case 7.9" Folio White:

Area CSTA7014FTW. Case type: Folio, Brand compatibility: Apple, Compatibility: iPad mini 4, Maximum screen size: 7.9"

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.