Area logo

Area TPUSA6035C mobile phone case 5" Cover Transparent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42676
Info modified on:
14 Mar 2024, 17:21:40
Short summary description Area TPUSA6035C mobile phone case 5" Cover Transparent:

Area TPUSA6035C, Cover, Sony, Xperia M5, 5", Transparent

Long summary description Area TPUSA6035C mobile phone case 5" Cover Transparent:

Area TPUSA6035C. Case type: Cover, Brand compatibility: Sony, Compatibility: Xperia M5, Maximum screen size: 5", Surface coloration: Monochromatic, Product color: Transparent

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.