location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUSA5074C mobile phone case 5.2" Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUSA5074C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA5074C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595550515
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area TPUSA5074C mobile phone case 5.2" Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 5.2" Huawei
  • - Thermoplastic polyurethane (TPU)
  • - Transparent
  • - Shock resistant
More>>>
Short summary description Area TPUSA5074C mobile phone case 5.2" Cover Transparent:
This short summary of the Area TPUSA5074C mobile phone case 5.2" Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUSA5074C, Cover, Huawei, P10 Lite, 5.2", Transparent

Long summary description Area TPUSA5074C mobile phone case 5.2" Cover Transparent:
This is an auto-generated long summary of Area TPUSA5074C mobile phone case 5.2" Cover Transparent based on the first three specs of the first five spec groups.

Area TPUSA5074C. Case type: Cover, Brand compatibility: Huawei, Compatibility: P10 Lite, Maximum screen size: 5.2", Surface coloration: Monochromatic, Product color: Transparent

Features
Maximum screen size *
5.2"
Compatibility *
P10 Lite
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product color *
Transparent
Surface coloration
Monochromatic
Features
Brand compatibility *
Huawei
Protection features
Shock resistant
Packaging data
Package width
3.94" (100 mm)
Package depth
0.591" (15 mm)
Package height
6.89" (175 mm)
Package weight
1.94 oz (55 g)
Brand Image Article code product Stock Price from
Area TPUA5037GK mobile phone case 5" Cover Black, Transparent Area TPUA5037GK mobile phone case 5" Cover Black, Transparent
(show image)
TPUA5037GK TPUA5037GK 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA5037GGD mobile phone case 5" Cover Gold, Transparent Area TPUA5037GGD mobile phone case 5" Cover Gold, Transparent
(show image)
TPUA5037GGD TPUA5037GGD 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA5028C mobile phone case 4.5" Cover Transparent, White Area TPUA5028C mobile phone case 4.5" Cover Transparent, White
(show image)
TPUA5028C TPUA5028C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5074TB mobile phone case 5.2" Cover Blue, Transparent Area TPUSA5074TB mobile phone case 5.2" Cover Blue, Transparent
(show image)
TPUSA5074TB TPUSA5074TB 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5074TP mobile phone case 5.2" Cover Pink, Transparent Area TPUSA5074TP mobile phone case 5.2" Cover Pink, Transparent
(show image)
TPUSA5074TP TPUSA5074TP 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC5074BKK mobile phone case 5.2" Folio Black Area CSTTPUC5074BKK mobile phone case 5.2" Folio Black
(show image)
CSTTPUC5074BKK CSTTPUC5074BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCBMPA5074C mobile phone case 5.2" Cover Transparent Area CRCBMPA5074C mobile phone case 5.2" Cover Transparent
(show image)
CRCBMPA5074C CRCBMPA5074C 0.00
(excl. VAT)
0 (incl. VAT)
Area Compact 2 mobile phone case 5.1" Cover Transparent Area Compact 2 mobile phone case 5.1" Cover Transparent
(show image)
CRCTPUA5074DEFC Compact 2 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 5.2" Cover Black, Metallic Area Zero mobile phone case 5.2" Cover Black, Metallic
(show image)
TPUSA5074METK Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 5.2" Cover Metallic, Silver Area Zero mobile phone case 5.2" Cover Metallic, Silver
(show image)
TPUSA5074METS Zero 0.00
(excl. VAT)
0 (incl. VAT)