location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area ARMBAND7005 mobile phone case 5.5" Armband case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARMBAND7005
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMBAND7005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595504457
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:34:51
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Area ARMBAND7005 mobile phone case 5.5" Armband case Black:
This short summary of the Area ARMBAND7005 mobile phone case 5.5" Armband case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Area ARMBAND7005, Armband case, Apple, iPhone 6 Plus, iPhone 6s Plus, 5.5", Black

Long summary description Area ARMBAND7005 mobile phone case 5.5" Armband case Black:
This is an auto-generated long summary of Area ARMBAND7005 mobile phone case 5.5" Armband case Black based on the first three specs of the first five spec groups.

Area ARMBAND7005. Case type: Armband case, Brand compatibility: Apple, Compatibility: iPhone 6 Plus, iPhone 6s Plus, Maximum screen size: 5.5", Surface coloration: Monochromatic, Product color: Black

Features
Maximum screen size *
5.5"
Compatibility *
iPhone 6 Plus, iPhone 6s Plus
Case type *
Armband case
Product color *
Black
Surface coloration
Monochromatic
Features
Brand compatibility *
Apple
Packaging data
Package width
7.87" (200 mm)
Package depth
4.92" (125 mm)
Package height
0.787" (20 mm)
Brand Image Article code product Stock Price from
Area CSTA7005WALLET mobile phone case 5.5" Wallet case Black Area CSTA7005WALLET mobile phone case 5.5" Wallet case Black
(show image)
CSTA7005WALLET CSTA7005WALLET 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005SLUXS mobile phone case 5.5" Wallet case Silver Area CSTA7005SLUXS mobile phone case 5.5" Wallet case Silver
(show image)
CSTA7005SLUXS CSTA7005SLUXS 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005SLUXGD mobile phone case 5.5" Wallet case Gold Area CSTA7005SLUXGD mobile phone case 5.5" Wallet case Gold
(show image)
CSTA7005SLUXGD CSTA7005SLUXGD 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005SLUX mobile phone case 5.5" Wallet case Black Area CSTA7005SLUX mobile phone case 5.5" Wallet case Black
(show image)
CSTA7005SLUX CSTA7005SLUX 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005HLUXW mobile phone case 5.5" Wallet case White Area CSTA7005HLUXW mobile phone case 5.5" Wallet case White
(show image)
CSTA7005HLUXW CSTA7005HLUXW 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005HLUXGP mobile phone case 5.5" Wallet case Pink gold Area CSTA7005HLUXGP mobile phone case 5.5" Wallet case Pink gold
(show image)
CSTA7005HLUXGP CSTA7005HLUXGP 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005HLUXGD mobile phone case 5.5" Wallet case Gold Area CSTA7005HLUXGD mobile phone case 5.5" Wallet case Gold
(show image)
CSTA7005HLUXGD CSTA7005HLUXGD 0.00
(excl. VAT)
0 (incl. VAT)
Area ARMBAND7005P mobile phone case 5.5" Armband case Pink Area ARMBAND7005P mobile phone case 5.5" Armband case Pink
(show image)
ARMBAND7005P ARMBAND7005P 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7005 mobile phone case 5.5" Cover Black Area TPUA7005 mobile phone case 5.5" Cover Black
(show image)
TPUA7005 TPUA7005 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005WALLETP mobile phone case 5.5" Wallet case Pink Area CSTA7005WALLETP mobile phone case 5.5" Wallet case Pink
(show image)
CSTA7005WALLETP CSTA7005WALLETP 0.00
(excl. VAT)
0 (incl. VAT)