location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CRCBMPA2039W mobile phone case Cover Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRCBMPA2039W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRCBMPA2039W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595536335
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:54:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area CRCBMPA2039W mobile phone case Cover Transparent, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover Samsung
  • - Polycarbonate, Thermoplastic polyurethane (TPU)
  • - Transparent, White
  • - Bump resistant, Scratch resistant
More>>>
Short summary description Area CRCBMPA2039W mobile phone case Cover Transparent, White:
This short summary of the Area CRCBMPA2039W mobile phone case Cover Transparent, White data-sheet is auto-generated and uses the product title and the first six key specs.

Area CRCBMPA2039W, Cover, Samsung, Galaxy S7 Edge, Transparent, White

Long summary description Area CRCBMPA2039W mobile phone case Cover Transparent, White:
This is an auto-generated long summary of Area CRCBMPA2039W mobile phone case Cover Transparent, White based on the first three specs of the first five spec groups.

Area CRCBMPA2039W. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S7 Edge, Surface coloration: Monochromatic, Product color: Transparent, White

Features
Compatibility *
Galaxy S7 Edge
Case type *
Cover
Material *
Polycarbonate, Thermoplastic polyurethane (TPU)
Product color *
Transparent, White
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Features
Protection features
Bump resistant, Scratch resistant
Packaging data
Package width
3.94" (100 mm)
Package depth
0.591" (15 mm)
Package height
6.89" (175 mm)
Package weight
2.47 oz (70 g)
Brand Image Article code product Stock Price from
Area CRCBMPSA2039C mobile phone case 5.5" Cover Transparent Area CRCBMPSA2039C mobile phone case 5.5" Cover Transparent
(show image)
CRCBMPSA2039C CRCBMPSA2039C 0.00
(excl. VAT)
0 (incl. VAT)