location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Book Case mobile phone case 4.5" Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Book Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTAE2555BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595494536
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:41
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Area Book Case mobile phone case 4.5" Folio Black:
This short summary of the Area Book Case mobile phone case 4.5" Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Area Book Case, Folio, Nokia, Lumia 630, Lumia 630 dual sim, 4.5", Black

Long summary description Area Book Case mobile phone case 4.5" Folio Black:
This is an auto-generated long summary of Area Book Case mobile phone case 4.5" Folio Black based on the first three specs of the first five spec groups.

Area Book Case. Case type: Folio, Brand compatibility: Nokia, Compatibility: Lumia 630, Lumia 630 dual sim, Maximum screen size: 4.5", Surface coloration: Monochromatic, Product color: Black

Features
Maximum screen size *
4.5"
Compatibility *
Lumia 630, Lumia 630 dual sim
Case type *
Folio
Product color *
Black
Surface coloration
Monochromatic
Brand compatibility *
Nokia
Features
Closure type
Magnetic closure
Packaging data
Quantity per pack
1 pc(s)
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.787" (20 mm)
Package weight
2.47 oz (70 g)
Brand Image Article code product Stock Price from
Area Zero mobile phone case 4.5" Cover Transparent Area Zero mobile phone case 4.5" Cover Transparent
(show image)
TPUSA2555C Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA2555 mobile phone case 4.5" Cover Black Area TPUA2555 mobile phone case 4.5" Cover Black
(show image)
TPUA2555 TPUA2555 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 5.7" Folio White Area Book Case mobile phone case 5.7" Folio White
(show image)
CSTAE1965BKW Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 4" Folio Black Area Book Case mobile phone case 4" Folio Black
(show image)
CSTAE807BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 5.5" Folio Black Area Book Case mobile phone case 5.5" Folio Black
(show image)
CSTAE806BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 5" Folio Black Area Book Case mobile phone case 5" Folio Black
(show image)
CSTAE805BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 4" Folio Black Area Book Case mobile phone case 4" Folio Black
(show image)
CSTAE804BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 5" Folio Black Area Book Case mobile phone case 5" Folio Black
(show image)
CSTAE803BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 4.7" Folio Black Area Book Case mobile phone case 4.7" Folio Black
(show image)
CSTAE802BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 4.5" Folio Black Area Book Case mobile phone case 4.5" Folio Black
(show image)
CSTAE801BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)