Area logo

Area BLTA5028 mobile phone spare part Battery Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25609
Info modified on:
14 Mar 2024, 19:32:33
Short summary description Area BLTA5028 mobile phone spare part Battery Black, White:

Area BLTA5028, Battery, Huawei, Black, White, Lithium-Ion (Li-Ion), 2000 mAh, 3.8 V

Long summary description Area BLTA5028 mobile phone spare part Battery Black, White:

Area BLTA5028. Product type: Battery, Brand compatibility: Huawei, Product color: Black, White. Package width: 6.89" (175 mm), Package depth: 2.76" (70 mm), Package height: 0.591" (15 mm). Compatible products: Huawei Ascend Y550, Number of batteries included: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.