location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTTPUA5044BKGD mobile phone case 5" Flip case Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTTPUA5044BKGD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTTPUA5044BKGD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595528736
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area CSTTPUA5044BKGD mobile phone case 5" Flip case Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flip case 5" Huawei
  • - Thermoplastic polyurethane (TPU)
  • - Gold
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Short summary description Area CSTTPUA5044BKGD mobile phone case 5" Flip case Gold:
This short summary of the Area CSTTPUA5044BKGD mobile phone case 5" Flip case Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Area CSTTPUA5044BKGD, Flip case, Huawei, Huawei Y6, 5", Gold

Long summary description Area CSTTPUA5044BKGD mobile phone case 5" Flip case Gold:
This is an auto-generated long summary of Area CSTTPUA5044BKGD mobile phone case 5" Flip case Gold based on the first three specs of the first five spec groups.

Area CSTTPUA5044BKGD. Case type: Flip case, Brand compatibility: Huawei, Compatibility: Huawei Y6, Maximum screen size: 5", Surface coloration: Monochromatic, Product color: Gold

Features
Maximum screen size *
5"
Compatibility *
Huawei Y6
Case type *
Flip case
Material *
Thermoplastic polyurethane (TPU)
Product color *
Gold
Surface coloration
Monochromatic
Brand compatibility *
Huawei
Features
Closure type
Magnetic closure
Protection features
Dust resistant, Scratch resistant, Shock resistant
Packaging data
Package width
3.94" (100 mm)
Package depth
0.787" (20 mm)
Package height
6.89" (175 mm)
Package weight
2.65 oz (75 g)
Brand Image Article code product Stock Price from
Area TPUSA5044TF mobile phone case 5" Cover Fuchsia Area TPUSA5044TF mobile phone case 5" Cover Fuchsia
(show image)
TPUSA5044TF TPUSA5044TF 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5044TLB mobile phone case 5" Cover Blue Area TPUSA5044TLB mobile phone case 5" Cover Blue
(show image)
TPUSA5044TLB TPUSA5044TLB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA5044BKK mobile phone case 5" Flip case Black Area CSTTPUA5044BKK mobile phone case 5" Flip case Black
(show image)
CSTTPUA5044BKK CSTTPUA5044BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA5044BKGP mobile phone case 5" Flip case Pink Area CSTTPUA5044BKGP mobile phone case 5" Flip case Pink
(show image)
CSTTPUA5044BKGP CSTTPUA5044BKGP 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA5044BKGN mobile phone case 5" Flip case Lime Area CSTTPUA5044BKGN mobile phone case 5" Flip case Lime
(show image)
CSTTPUA5044BKGN CSTTPUA5044BKGN 0.00
(excl. VAT)
0 (incl. VAT)