location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA8506GLA2DW mobile phone screen/back protector Meizu 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA8506GLA2DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA8506GLA2DW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595548109
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area PRTA8506GLA2DW mobile phone screen/back protector Meizu 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6" Meizu
  • - Transparent, White Tempered glass 9H
  • - Scratch resistant
  • - Rounded edges
  • - 1 pc(s)
More>>>
Short summary description Area PRTA8506GLA2DW mobile phone screen/back protector Meizu 1 pc(s):
This short summary of the Area PRTA8506GLA2DW mobile phone screen/back protector Meizu 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Area PRTA8506GLA2DW, Meizu, M3 Max, Scratch resistant, Transparent, White, 1 pc(s)

Long summary description Area PRTA8506GLA2DW mobile phone screen/back protector Meizu 1 pc(s):
This is an auto-generated long summary of Area PRTA8506GLA2DW mobile phone screen/back protector Meizu 1 pc(s) based on the first three specs of the first five spec groups.

Area PRTA8506GLA2DW. Brand compatibility: Meizu, Compatibility: M3 Max, Protection features: Scratch resistant. Material: Tempered glass, Product color: Transparent, White. Quantity per pack: 1 pc(s)

Features
Compatibility *
M3 Max
Maximum screen size
6"
Protection features
Scratch resistant
Hardness
9H
Device type
Mobile phone/Smartphone
Brand compatibility *
Meizu
Shockproof
Yes
Full frame coverage
Yes
Performance
Product color
Transparent, White
Material
Tempered glass
Performance
Rounded edges
Yes
Weight & dimensions
Material thickness
0.0130" (0.33 mm)
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.197" (5 mm)
Package weight
2.12 oz (60 g)
Packaging content
Cleaning cloth
Yes
Quantity per pack *
1 pc(s)
Wet wipe
Yes
Brand Image Article code product Stock Price from
Area PRTTPUA8504 mobile phone screen/back protector Clear screen protector Meizu 1 pc(s) Area PRTTPUA8504 mobile phone screen/back protector Clear screen protector Meizu 1 pc(s)
(show image)
PRTTPUA8504 PRTTPUA8504 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA1297 mobile phone screen/back protector LG 2 pc(s) Area PRTA1297 mobile phone screen/back protector LG 2 pc(s)
(show image)
PRTA1297 PRTA1297 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA7005 mobile phone screen/back protector Apple 2 pc(s) Area PRTA7005 mobile phone screen/back protector Apple 2 pc(s)
(show image)
PRTA7005 PRTA7005 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA812 mobile phone screen/back protector Wiko 1 pc(s) Area PRTA812 mobile phone screen/back protector Wiko 1 pc(s)
(show image)
PRTA812 PRTA812 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA812GLASS mobile phone screen/back protector Wiko 1 pc(s) Area PRTA812GLASS mobile phone screen/back protector Wiko 1 pc(s)
(show image)
PRTA812GLASS PRTA812GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA816GLASS mobile phone screen/back protector Wiko 1 pc(s) Area PRTA816GLASS mobile phone screen/back protector Wiko 1 pc(s)
(show image)
PRTA816GLASS PRTA816GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA8500GLASS mobile phone screen/back protector Meizu 1 pc(s) Area PRTA8500GLASS mobile phone screen/back protector Meizu 1 pc(s)
(show image)
PRTA8500GLASS PRTA8500GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA8501GLASS mobile phone screen/back protector Meizu 1 pc(s) Area PRTA8501GLASS mobile phone screen/back protector Meizu 1 pc(s)
(show image)
PRTA8501GLASS PRTA8501GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA8502GLASS mobile phone screen/back protector Meizu 1 pc(s) Area PRTA8502GLASS mobile phone screen/back protector Meizu 1 pc(s)
(show image)
PRTA8502GLASS PRTA8502GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA8503GLAFC mobile phone screen/back protector Meizu 1 pc(s) Area PRTA8503GLAFC mobile phone screen/back protector Meizu 1 pc(s)
(show image)
PRTA8503GLAFC PRTA8503GLAFC 0.00
(excl. VAT)
0 (incl. VAT)