location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 4Y On-Site WF DS-1630 1 license(s) 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Y On-Site WF DS-1630
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP04OSSEB239
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:06:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson 4Y On-Site WF DS-1630 1 license(s) 4 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site
  • - 1 license(s)
  • - 4 year(s)
  • - On-site support
Long product name Epson 4Y On-Site WF DS-1630 1 license(s) 4 year(s) :
The short editorial description of Epson 4Y On-Site WF DS-1630 1 license(s) 4 year(s)

4 Years CoverPlus Onsite service for WorkForce DS-1630
More>>>
Epson 4Y On-Site WF DS-1630 1 license(s) 4 year(s):
The official marketing text of Epson 4Y On-Site WF DS-1630 1 license(s) 4 year(s) as supplied by the manufacturer

04 years CoverPlus Onsite service, Target is for an engineer to be onsite to repair your Epson Product within 2 days of call being received. CoverPlus does not cover replacement of items designated as maintenance items that have reached the end of their life.

Short summary description Epson 4Y On-Site WF DS-1630 1 license(s) 4 year(s):
This short summary of the Epson 4Y On-Site WF DS-1630 1 license(s) 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 4Y On-Site WF DS-1630, 1 license(s), 4 year(s), On-site

Long summary description Epson 4Y On-Site WF DS-1630 1 license(s) 4 year(s):
This is an auto-generated long summary of Epson 4Y On-Site WF DS-1630 1 license(s) 4 year(s) based on the first three specs of the first five spec groups.

Epson 4Y On-Site WF DS-1630. License quantity: 1 license(s), Number of years: 4 year(s), Type: On-site

Features
License quantity
1 license(s)
Type
On-site
Number of years
4 year(s)
Features
On-site support
Yes
Compatibility
Epson WorkForce DS-1630
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
México 1 distributor(s)