location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AG Neovo X-24E computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AG Neovo Check ‘AG Neovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-24E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X24E0011E0100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710739593754
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AG Neovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AG Neovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
AG Neovo X24E0011E0100 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AG Neovo X-24E computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FHD 1920 x 1080 resolution
  • - Versatile connectivity: VGA, DVI, HDMI, DisplayPort, and dual 2W speakers
  • - PiP/PbP functions enable multi-source viewing simultaneously
  • - Anti-Burn-in technology prevents image ghosting
  • - NeoV Optical Glass screen protects the display from scratches and other damages
Long product name AG Neovo X-24E computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of AG Neovo X-24E computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black

23.8" VA, FHD 1920 x 1080, 250 cd/m², 5 ms, 2W x 2, VGA, DVI, HDMI, DisplayPort, Black
More>>>
AG Neovo X-24E computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of AG Neovo X-24E computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

The X-24E semi-industrial monitor with the metal casing is designed for reliable 24/7 operation in demanding environments. With selectable gamma curves and versatile connectivity, this monitor provides an optimal visual experience with excellent colour, brightness, and contrast ratio. NeoV Optical Glass screen and corrosion-resistant metal casing shield it from scratches and chemical exposure which make it ideal for public, laboratory, and light industrial applications.

PROTECTIVE GLASS TO WITHSTAND CHEMICAL EXPOSURE
The NeoV Optical Glass attached to the X-24E screen is scratch-resistant with anti-acid and anti-alkali coating treatment and tough enough to withstand repeated cleaning.

DURABLE IN LIGHT INDUSTRIAL ENVIRONMENT
Its corrosion-resistant metal casing provides enhanced heat dissipation, making the X-24E semi-industrial monitor durable for demanding environments.

VERSATILITY, PRODUCTIVITY AND COMPATIBILITY
The X-24E allows viewing critical data and engaging multiple video sources with versatile connectivity, including DisplayPort, HDMI, DVI, and VGA. The PIP/PBP option allows for increased productivity and efficiency. Selectable aspect ratio and zoom functions provide compatibility with different video sources.

PATENTED ANTI-BURN-IN TECHNOLOGY
AG Neovo’s patented Anti-Burn-in technology tackles the LCD monitor burn-in effect, otherwise known as a ghost image on the screen. Burn-in images result in the polarisation of the liquid crystal material contained within the TFT LCD panel. The Anti-Burn-in technology prolongs the lifetime of AG Neovo monitors featuring this technology to secure user’s investment.

CONSISTENT DESIGN WITH A LONGER LIFETIME
Replacing AG Neovo semi-industrial monitors never requires users to change their whole infrastructure. This is because AG Neovo offers a consistent form factor and long product life cycles. Even as technology advances, no change is made to exterior dimensions or design.

ENHANCED GAMMA CORRECTION
Selectable gamma curves visually optimise different kinds of images. The AG Neovo specialised image settings enhance colour, brightness, sharpness and contrast ratio, allowing the X-24E semi-industrial monitor with a metal casing to improve the light, shadows and colour balance of videos.

Short summary description AG Neovo X-24E computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the AG Neovo X-24E computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

AG Neovo X-24E, 23.8", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description AG Neovo X-24E computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of AG Neovo X-24E computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

AG Neovo X-24E. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.0108 x 0.0108" (0.274 x 0.274 mm)
Digital horizontal frequency
24 - 83 kHz
Digital vertical frequency
50 - 75 Hz
Surface hardness
9H
Colour gamut standard
NTSC
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Industrial
Product color *
Black
Housing material
Metal
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2a
Audio input
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
75 x 75, 100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
3 - 21°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
18 kWh
Power consumption (typical) *
19 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Stand included
Yes
Cables included
AC, Audio (3.5mm), VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
22.1" (562.4 mm)
Depth (with stand)
7.72" (196 mm)
Height (with stand)
15.5" (392.8 mm)
Weight (with stand)
17.2 lbs (7.8 kg)
Width (without stand)
22.1" (562.4 mm)
Depth (without stand)
2.21" (56.2 mm)
Height (without stand)
13.9" (352.6 mm)
Weight (without stand)
15.4 lbs (7 kg)
Packaging data
Package width
26.5" (672 mm)
Package depth
9.8" (249 mm)
Package height
20.4" (517 mm)
Package weight
24 lbs (10.9 kg)
Package type
Box
Sustainability
Sustainability certificates
CE, Low Voltage Directive (LVD), REACH, RoHS, WEEE
European Product Registry for Energy Labelling (EPREL) code
444586
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Danmark 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)