location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse KY1V8 mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KY1V8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KY1V8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783922407 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 20:37:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dell Wyse KY1V8 mounting kit :
The short editorial description of Dell Wyse KY1V8 mounting kit

Dual VESA Arm Mounting Kit, Dell Wyse 5030
More>>>
Dell Wyse KY1V8 mounting kit:
The official marketing text of Dell Wyse KY1V8 mounting kit as supplied by the manufacturer

The Dual VESA Arm Mount is used to mount the 5030 thin client between an industry standard arm and monitor screen (up to 27"). This is only designed to support the Wyse 5030.

Short summary description Dell Wyse KY1V8 mounting kit:
This short summary of the Dell Wyse KY1V8 mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse KY1V8

Long summary description Dell Wyse KY1V8 mounting kit:
This is an auto-generated long summary of Dell Wyse KY1V8 mounting kit based on the first three specs of the first five spec groups.

Dell Wyse KY1V8

Technical details
Compatibility
Dell Wyse 5030
Packaging data
Package width
12" (305 mm)
Packaging data
Package depth
8.66" (220 mm)
Package height
2.52" (64 mm)
Package weight
2.27 lbs (1.03 kg)
Country Distributor
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Suomi 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Disclaimer Dell Wyse KY1V8 mounting kit:
Disclaimer

Actual configuration might differ from illustration