APC logo

APC SRT48BP uninterruptible power supply (UPS) 1.5 kVA

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213033
Info modified on:
15 Oct 2024, 18:52:10
Guarantee:
2 years repair or replace
Long product name APC SRT48BP uninterruptible power supply (UPS) 1.5 kVA:

Smart-UPS SRT 48V 1kVA 1.5kVA Battery Pack

APC SRT48BP uninterruptible power supply (UPS) 1.5 kVA:

This product is part of the Smart-UPS battery systems, providing extended runtime to SRT mission critical applications. This extendable-run battery pack provides extended runtime during prolonged power outages. Embedded monitoring at the cell, module, and cabinet level provides data of battery runtime and health. It is a lead-acid battery with a 2-year warranty. Its dimensions are 536mm (depth) x 432mm (height) x 85mm (width) and weighs 29.9kg. Ideal for Smart-UPS on-line mission critical applications.

Short summary description APC SRT48BP uninterruptible power supply (UPS) 1.5 kVA:

APC SRT48BP, 1.5 kVA, Sealed Lead Acid (VRLA), 5 year(s), Tower, Black, 0 - 40 °C

Long summary description APC SRT48BP uninterruptible power supply (UPS) 1.5 kVA:

APC SRT48BP. Output power capacity: 1.5 kVA. Battery technology: Sealed Lead Acid (VRLA), Battery life (max): 5 year(s). Form factor: Tower, Product color: Black. Width: 3.35" (85 mm), Depth: 21.1" (536 mm), Height: 17" (432 mm). Quantity per pallet: 6 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.