location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hatchimals Eggventure Game Board game Travel/adventure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hatchimals
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eggventure Game
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6039474
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988525746 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hatchimals Eggventure Game Board game Travel/adventure
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Travel/adventure Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 2 yr(s)
Long product name Hatchimals Eggventure Game Board game Travel/adventure :
The short editorial description of Hatchimals Eggventure Game Board game Travel/adventure

Hatchimals EGGventure Game, 2 - 4 players, 5+
More>>>
Hatchimals Eggventure Game Board game Travel/adventure:
The official marketing text of Hatchimals Eggventure Game Board game Travel/adventure as supplied by the manufacturer

The Hatchimals CollEGGtible game is a path game in which you traverse a map of the Hatchimals world, delivering each species of CollEGGtible to it's designated location on the map. The goal is to deliver one of each type of Hatchimal token to is designated “nest” and reach the finish line first. There will be 4 Hatchimals, all of them will be EGGsclusive with a mystery EGGsclusive Hatchimal in an egg.

Short summary description Hatchimals Eggventure Game Board game Travel/adventure:
This short summary of the Hatchimals Eggventure Game Board game Travel/adventure data-sheet is auto-generated and uses the product title and the first six key specs.

Hatchimals Eggventure Game, Board game, Travel/adventure, 2 yr(s), Family game

Long summary description Hatchimals Eggventure Game Board game Travel/adventure:
This is an auto-generated long summary of Hatchimals Eggventure Game Board game Travel/adventure based on the first three specs of the first five spec groups.

Hatchimals Eggventure Game. Product type: Board game, Genre: Travel/adventure, Recommended age (min): 2 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
2 yr(s)
Genre *
Travel/adventure
Country of origin
China
Packaging data
Package width
10.5" (266.7 mm)
Package depth
10.5" (266.7 mm)
Package height
2.5" (63.5 mm)
Package weight
12 oz (340 g)
Package type
Box
Packaging content
Number of toy figures
4 pc(s)
Game rules included
Yes
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Quantity per intermodal container (20ft)
5165 pc(s)
Quantity per intermodal container (40ft)
10331 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet layer
32 pc(s)
Quantity per pallet
192 pc(s)
Master (outer) case width
11" (279.4 mm)
Master (outer) case length
11" (279.4 mm)
Master (outer) case height
11" (279.4 mm)
Master (outer) case net weight
5 lbs (2.27 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988693841
Master (outer) case volume
20000 cm³
Master (outer) case weight
5.75 lbs (2.61 kg)
Harmonized System (HS) code
95.04.90.80.00