location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Collaboration Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Collaboration Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z9N39AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780983140 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 784621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 11 Feb 2022
Product end of life date
Bullet Points HP Wireless Collaboration Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - RF Wireless Mechanical
  • - Full-size (100%) Numeric keypad
  • - Black
Guarantee: One-year limited warranty.
Long product name HP Wireless Collaboration Keyboard :
The short editorial description of HP Wireless Collaboration Keyboard

Wireless Collaboration Keyboard
More>>>
HP Wireless Collaboration Keyboard:
The official marketing text of HP Wireless Collaboration Keyboard as supplied by the manufacturer

Make your Skype for Business® voice and video calls easier than ever and declutter your workspace with the elegant HP Wireless Collaboration Keyboard, redesigned for enhanced every day and collaborative productivity.

Pretty and pretty smart
- Optimize productivity with a slim profile that conserves space and ultra-quiet scissor keys that foster focus, easy travel, and accurate typing. Get comfortable with adjustable slope, and breathe easy with a keyboard that resists minor spills.

Pronto per collaborare
- Conduct virtual meetings with dedicated Skype for Business® keys that control common video and call functions and have LEDs to cue incoming calls, mute, screen-sharing, and webcam usage.

Link-5 connectivity
- Work up to 30 ft (10 m) away from your PC with the Link-5 USB nano-receiver that also becomes a wireless hub for up to four additional Link-5 accessories so you can conserve USB ports on your PC.

Stay charged
- Conserve power with an On/Off switch and avoid surprises with a convenient LED that alerts you when the battery is low. Charge up while you work by plugging the keyboard’s micro-USB cable into any USB port on your PC.

Short summary description HP Wireless Collaboration Keyboard:
This short summary of the HP Wireless Collaboration Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Collaboration Keyboard, Full-size (100%), Wireless, RF Wireless, Mechanical, Black

Long summary description HP Wireless Collaboration Keyboard:
This is an auto-generated long summary of HP Wireless Collaboration Keyboard based on the first three specs of the first five spec groups.

HP Wireless Collaboration Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Recommended usage: Office. Product color: Black

Stay charged

Conserve power with an On/Off switch and avoid surprises with a convenient LED that alerts you when the battery is low. Charge up while you work by plugging the keyboard’s micro-USB cable into any USB port on your PC.

Link-5 connectivity

Work up to 30 ft (10 m) away from your PC with the Link-5 USB nano-receiver that also becomes a wireless hub for up to four additional Link-5 accessories so you can conserve USB ports on your PC.

Ready to collaborate

Conduct virtual meetings with dedicated Skype for Business® keys that control common video and call functions and have LEDs to cue incoming calls, mute, screen-sharing, and webcam usage.

Pretty and pretty smart

Optimize productivity with a slim profile that conserves space and ultra-quiet scissor keys that foster focus, easy travel, and accurate typing. Get comfortable with adjustable slope, and breathe easy with a keyboard that resists minor spills.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
USB hub
No
Purpose
PC/server
Fingerprint reader
No
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product color *
Black
Design
HP segment
Business
Power
Power source type *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
3150 mAh
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Keyboard dimensions (WxDxH)
17 x 5.55 x 0.465" (433 x 141 x 11.8 mm)
Keyboard weight
23.4 oz (662.3 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP Wireless Collaboration Keyboard:
Disclaimer

[1] Internet connection and voice service required and sold separately.