ATEN logo

ATEN VM0202H KVM switch Rack mounting Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60817
Info modified on:
10 Aug 2024, 11:40:35
End of life date:
01 Aug 2021
Bullet Points ATEN VM0202H KVM switch Rack mounting Black:
  • - Connects 2 HDMI sources to any 2 HDMI displays
  • - HDMI (3D, Deep Color, 4k); HDCP 1.4 Compatible
  • - Supports computer and video resolutions up to 4K
  • - Max. Data Rate 10.2 Gbps (3.4 Gbps Per Lane)
  • - Supports long distance transmission at a distance up to 15 meters
  • - Multiple Control Methods- system management via front panel push buttons, IR remote and RS- 232 control
  • - Consumer Electronics Control (CEC) allows interconnected HDMI devices to communicate and respond to one remote control
  • - EDID Expert™ — Selects optimum EDID settings for smooth power- up, high- quality display and use of the best video resolution across different screens
  • - Supports ATEN’s Lock Pro™ HDMI cable lock for securing HDMI cable connections
  • - All- metal casing
  • - Firmware upgradable
  • - Rack mountable
Long product name ATEN VM0202H KVM switch Rack mounting Black:

2x2 4K HDMI Matrix Switch

ATEN VM0202H KVM switch Rack mounting Black:

The VM0202H is a 2 X 2 HDMI Matrix Switch that meets HDMI Specification features including 3D, Deep Color up to 12- bit, and data rates up to 10.2 Gbps. Engineered for the future trend of high-definition video switching, the VM0202H supports computer and video signals at resolutions up to 4K.

The VM0202H matrix switch provides high performance routing of 2 HDMI video sources such as HD camcorders, satellite boxes, HD-DVD players, high-definition Blue- ray players, home theater PCs and stand-alone streaming media players to any 2 HDMI displays. The remote control and convenient front panel pushbuttons allow you to efficiently cycle through HDMI source devices and displays, while the front panel LEDs indicate the source device for each display at a glance.

Short summary description ATEN VM0202H KVM switch Rack mounting Black:

ATEN VM0202H, 4096 x 2160 pixels, Rack mounting, Black

Long summary description ATEN VM0202H KVM switch Rack mounting Black:

ATEN VM0202H. Video port type: HDMI. Maximum resolution: 4096 x 2160 pixels, Maximum operating distance: 590.6" (15 m). Product color: Black, Housing material: Metal. Compliance certificates: RoHS. Width: 2.99" (76 mm), Depth: 7.87" (200 mm), Height: 1.65" (42 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.