HP logo

HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133040
Info modified on:
20 Jul 2018, 01:04:48
Long product name HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W:

Speaker System 400

HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W:

Upgrade your audio experience with modern design and improved quality for immersive entertainment. This 2.1 speaker system delivers crystal clear sound at an incredible value. Discover the perfect lineup to headline your desk space and elevate all your favorite content.

Short summary description HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W:

HP 400, 2.1 channels, 8 W, Universal, Black, 1-way, 4 W

Long summary description HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W:

HP 400. Audio output channels: 2.1 channels, RMS rated power: 8 W, Recommended usage: Universal. Satellite speaker type: 1-way, Satellite speakers RMS power: 4 W. Subwoofer RMS power: 4 W. Power source: AC. Package width: 13" (330 mm), Package depth: 9.84" (250 mm), Package height: 6.69" (170 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.