location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N84S-512I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N84S-512I
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA GeForce 8400 GS GDDR2
  • - 2560 x 1600 pixels 64 bit 800 MHz PCI Express 2.0
  • - DVI-I ports quantity: 1
  • - DirectX version: 10 OpenGL version: 2.1
Long product name GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2 :
The short editorial description of GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2

GeForce 8400GS, 512MB GDDR2, 450MHz, PCI-E, DirectX 10
More>>>
GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2:
The official marketing text of GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2 as supplied by the manufacturer

Windows Vista®
Enjoy powerful graphics performance, improved stability, and an immersive HD gaming experience for Windows Vista. ATI Catalyst™ software is designed for quick setup of graphics, video, and multiple displays, and automatically configures optimal system settings for lifelike DirectX 10 gaming and the visually stunning Windows Aero™ user interface.

TurboCache Technology
By allowing the graphics processing unit (GPU) to share the capacity and bandwidth of dedicated video memory and dynamically available system memory, TurboCache turbocharges performance and provides larger total graphics memory.

Microsoft® DirectX® 10
World's first DirectX 10 GPU with full Shader Model 4.0 support delivers unparalleled levels of graphics realims and film-quality effects.

Shader Model 4.0
Shader Model 4.0 adds support for indexed temporaries which can be quite useful for certain tasks.Regular direct temporary access is preferable is most cases. One reason is that indexed temporaries are hard to optimize. The shader optimizer may not be able to identify optimizations across indexed accesses that could otherwise have been detected. Furthermore, indexed temporaries tend to increase register pressure a lot. An ordinary shader that contains for instance a few dozen variables will seldom consume a few dozen temporaries in the end but is likely to be optimized down to a handful depending on what the shader does. This is because the shader optimizer can easily track all variables and reuse registers. This is typically not possible for indexed temporaries, thus the register pressure of the shader may increase dramatically. This could be detrimental to performance as it reduces the hardware’s ability to hide latencies.

PCI-E 2.0
PCI Express® 2.0 –Now you are ready for the most demanding graphics applications thanks to PCI Express® 2.0 support, which allows up to twice the throughput of current PCI Express® cards. Doubles the bus standard's bandwidth from 2.5 Gbit/s (PCIe 1.1) to 5 Gbit/sec.

GigaThread™ Technology
Massively multi-threaded architecture supports thousands of independent simultaneous threads, providing extreme processing efficiency in advanced, next generation shader programs.

Quantum Effects™ Technology
Advanced shader processors architected for physics computation enable a new level of physics effects to be simulated and rendered on the GPU--all while freeing the CPU to run the game engine and AI.

PureVideo™ HD
Available on HD DVDs and Blu-ray discs, high-definition movies are bringing an exciting new video experience to PC users. NVIDIA® PureVideo™ HD technology lets you enjoy cinematic-quality HD DVD and Blu-ray movies with low CPU utilization and power consumption, allowing higher quality movie playback and picture clarity. PureVideo HD technology provides a combination of powerful hardware acceleration, content security, and integration with movie players, plus all the features found in PureVideo.

CUDA Technology
NVIDIA® CUDA™ technology unlocks the power of the hundreds of cores in your NVIDIA® GeForce® graphics processor (GPU) to accelerate some of the most performance hungry computing applications. The CUDA™ technology already adopted by thousands of programers to speed up those performance hungry computing applications.

PhyX Technology
NVIDIA® PhysX™ is the next big thing in gaming! The best way to get real-time physics, such as explosions that cause dust and debris, characters with life-like motion or cloth that drapes and tears naturally is with an NVIDIA® PhysX™-ready GeForce® processor.

Short summary description GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2:
This short summary of the GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GV-N84S-512I, GeForce 8400 GS, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2:
This is an auto-generated long summary of GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2 based on the first three specs of the first five spec groups.

GIGABYTE GV-N84S-512I. Graphics processor family: NVIDIA, Graphics processor: GeForce 8400 GS, Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce 8400 GS
Processor frequency *
450 MHz
Shader clock
1125 MHz
Maximum resolution *
2560 x 1600 pixels
Stream processors
16
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI ports quantity
1
Performance
PhysX
Yes
DirectX version *
10
Shader model version *
4.0
OpenGL version *
2.1
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Other features
Mac compatibility
No
HDMI
Yes
Compatible operating systems
Win Vista
Brand Image Article code product Stock Price from
ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2 ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2
(show image)
EN210/SILENT/DI/512 EN210 SILENT/DI/512MD2(LP) 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3 ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3
(show image)
ENGTS250DKDI512MD3 ENGTS250 DK/DI/512MD3 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3 ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3
(show image)
ENGTS250DK/DI/512MD3 ENGTS250 DK/DI/512MD3 0.00
(excl. VAT)
0 (incl. VAT)
ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2 ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2
(show image)
EN210SILENTDI512MD2(LP) EN210 SILENT/DI/512MD2(LP) 0.00
(excl. VAT)
0 (incl. VAT)
ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2 ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2
(show image)
EN210/SI/DI/512MD2 EN210 SILENT/DI/512MD2(LP) 0.00
(excl. VAT)
0 (incl. VAT)
ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2 ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2
(show image)
EN210 SILENT/DI/512MD2 EN210 SILENT/DI/512MD2(LP) 0.00
(excl. VAT)
0 (incl. VAT)
ASUS EN9500GT OC/DI/512M GeForce 9500 GT GDDR3 ASUS EN9500GT OC/DI/512M GeForce 9500 GT GDDR3
(show image)
EN9500GT OC/DI/512 M EN9500GT OC/DI/512M 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ENGTS250 DK/HTDI/512MD3 GeForce GTS 250 GDDR3 ASUS ENGTS250 DK/HTDI/512MD3 GeForce GTS 250 GDDR3
(show image)
ENGTS250DK/HTDI/512M ENGTS250 DK/HTDI/512MD3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)