location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP POS USB Keyboard with Magnetic Stripe Reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POS USB Keyboard with Magnetic Stripe Reader
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FK218AA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962244593 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 326876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP POS USB Keyboard with Magnetic Stripe Reader
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact 14" keyboard
  • - Fully programmable US 106-position key layout with 28 reconfigurable keys
  • - Integrated 3-track magnetic stripe reader with bi-directional swipe, LED, and buzzer indicators
Guarantee: Your HP branded Peripheral Limited Warranty is a three (3) year (HP Option Limited Warranty Period) parts replacement warranty.
Long product name HP POS USB Keyboard with Magnetic Stripe Reader :
The short editorial description of HP POS USB Keyboard with Magnetic Stripe Reader

POS USB Keyboard with Magnetic Stripe Reader
More>>>
HP POS USB Keyboard with Magnetic Stripe Reader:
The official marketing text of HP POS USB Keyboard with Magnetic Stripe Reader as supplied by the manufacturer

Featuring a full layout in a compact 14-inch form factor, the HP USB POS Keyboard offers optimum space efficiency in retail environments with limited room. Its robust design also offers spill and dust-resistant keys.

Short summary description HP POS USB Keyboard with Magnetic Stripe Reader:
This short summary of the HP POS USB Keyboard with Magnetic Stripe Reader data-sheet is auto-generated and uses the product title and the first six key specs.

HP POS USB Keyboard with Magnetic Stripe Reader, Full-size (100%), Wired, USB, Black

Long summary description HP POS USB Keyboard with Magnetic Stripe Reader:
This is an auto-generated long summary of HP POS USB Keyboard with Magnetic Stripe Reader based on the first three specs of the first five spec groups.

HP POS USB Keyboard with Magnetic Stripe Reader. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 106. Cable length: 70.9" (1.8 m). Recommended usage: Office. Product color: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Pointing device *
Touchpad
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
106
Hot keys
Yes
Programmable hot keys
Yes
Purpose
PC/server
Magnetic card reader
Yes
Country of origin
China
Design
Keyboard style
Straight
Wrist rest
No
Product color *
Black
LED indicators
Yes
HP segment
Business
Features
Cable length
70.9" (1.8 m)
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
USB required
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Sustainability
Compliance certificates
RoHS
Weight & dimensions
Keyboard dimensions (WxDxH)
14.2 x 7.8 x 1.5" (360 x 198 x 38 mm)
Keyboard weight
3.09 lbs (1.4 kg)
Weight
3.09 lbs (1.4 kg)
Packaging content
Number of products included *
1 pc(s)
User guide
Yes
Other features
Built-in touchpad
Yes
Internal
No
Depth
7.8" (198 mm)
Height
1.5" (38 mm)
Width
14.2" (360 mm)
Size (imperial)
14.2"
Weight (imperial)
3.1 lbs
Logistics data
Case or master carton quantity
12 pc(s)
Larger master carton dimensions (WxDxH)
331 x 597 x 453
Harmonized System (HS) code
84716060
Quantity per master (outer) case
12 pc(s)
Quantity per pallet
288 pc(s)
Number of cartons per pallet layer
6 pc(s)
Number of layers per pallet
4 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)