location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jumbo Speelkwartiertje Hebbes Card Game Game of chance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Speelkwartiertje
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hebbes
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12238
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126122389
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:02:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jumbo Speelkwartiertje Hebbes Card Game Game of chance
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Game of chance Card Game
  • - Multiplayer
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Preschool
  • - Suggested gender: Any gender
  • - Recommended age (min): 5 yr(s)
More>>>
Short summary description Jumbo Speelkwartiertje Hebbes Card Game Game of chance:
This short summary of the Jumbo Speelkwartiertje Hebbes Card Game Game of chance data-sheet is auto-generated and uses the product title and the first six key specs.

Jumbo Speelkwartiertje Hebbes, Card Game, Game of chance, 5 yr(s)

Long summary description Jumbo Speelkwartiertje Hebbes Card Game Game of chance:
This is an auto-generated long summary of Jumbo Speelkwartiertje Hebbes Card Game Game of chance based on the first three specs of the first five spec groups.

Jumbo Speelkwartiertje Hebbes. Product type: Card Game, Genre: Game of chance, Recommended age (min): 5 yr(s)

Features
Game modes
Multiplayer
Playing time (max)
15 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
5 yr(s)
Genre *
Game of chance
Release date (DD/MM/YYYY)
01.02.2010
Country of origin
China
Certification
CE
Power
Batteries required
No
Packaging data
Package width
7.24" (184 mm)
Package depth
1.65" (42 mm)
Package height
7.24" (184 mm)
Package weight
9.67 oz (274 g)
Package volume
1421.95 cm³
Package type
Box
Packaging content
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
717.6 lbs (325.5 kg)
Number of cartons per pallet
99 pc(s)
Number of cartons per pallet layer
11 pc(s)
Number of layers per pallet
9 pc(s)
Quantity per pallet
1188 pc(s)
Master (outer) case width
10.2" (260 mm)
Master (outer) case length
14.6" (370 mm)
Master (outer) case height
7.4" (188 mm)
Master (outer) case tare weight
0.423 oz (12 g)
Quantity per master (outer) case
12 pc(s)
Master (outer) case volume
18085.6 cm³
Master (outer) case weight
7.25 lbs (3.29 kg)