location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN2114 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN2114
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN2114
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN2114 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector
  • - DLP 3000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2100:1
  • - 10 W
  • - 228 W
Long product name InFocus IN2114 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) :
The short editorial description of InFocus IN2114 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768)

IN2114
More>>>
Short summary description InFocus IN2114 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768):
This short summary of the InFocus IN2114 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus IN2114, 3000 ANSI lumens, DLP, XGA (1024x768), 2100:1, Lamp, 3000 h

Long summary description InFocus IN2114 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of InFocus IN2114 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

InFocus IN2114. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Serial interface type: RS-232. Noise level: 28 dB. RMS rated power: 10 W

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:54:53
Uk has collected 3 expert reviews for InFocus IN2114 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-27 11:54:53
Product Code: IN2114 The InFocus IN2114 is a compact business projector which has high brightness levels and an acceptable contrast ratio. The InFocus IN2114 is a business projector that makes a good compromise between the projector Holy Trinity of...
Bottom line Apart from its lack of digital video inputs, the InFocus IN2114 is a competent business projector for use in meeting rooms and medium-sized boardrooms. Campbell Simpson, PCWorld.idg.com.au...
80%
goodgearguide.com.au
Updated:
2011-11-04 22:06:33
The InFocus IN2114 is a business projector that makes a good compromise between the projector Holy Trinity of high brightness, high contrast and low fan noise. It's compact and reasonably versatile, and its price tag isn't excessive.Aimed at budget installations in small to medium-sized boardrooms and meeting rooms, the InFocus IN2114 has two VGA connectors as well as S-Video and composite ports. Ethernet and serial ports allow remote control of the projector's functions, while a rear-mounte...
Good Good maximum brightness for a small projector, bearable internal fan noise, stereo internal speakers...
Bad No digital video inputs, no lens shift, IN2116 is only cost $250 more...
Bottom line Apart from its lack of digital video inputs, the InFocus IN2114 is a competent business projector for use in meeting rooms and medium-sized boardrooms...
80%
projectorreviews.com
Updated:
2011-09-27 11:54:47
The InFocus IN2114 XGA projector is a native 4:3 aspect ratio business projector. It is virtually indentical to the InFocus IN2116 except for the fact that IN2116 has an aspect ration of 16:10 with a native resolution of 1280x800. Because the two ar...
Bottom line Back to Top Able to handle fair amount of ambient light Slightly higher contrast than most business projectors at 2100:1 Quiet operation at 32 dB in Bright Mode 2 x 5 Watt speakers for adequate sound in classrooms and conference rooms Wireless Pr...
0%
Brand Image Article code product Stock Price from
InFocus

InFocus IN2112 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600)
(show image)
IN2112 IN2112 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus IN3114 data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768)
(show image)
IN3114 IN3114 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)