location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI 42126605 printer drum Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42126605
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42126605 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713924975
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 14:31:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI 42126605 printer drum Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - LED printing
  • - 17000 pages
  • - Printing colors: Yellow
Long product name OKI 42126605 printer drum Original :
The short editorial description of OKI 42126605 printer drum Original

Yellow Image Drum
More>>>
Short summary description OKI 42126605 printer drum Original:
This short summary of the OKI 42126605 printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

OKI 42126605, Original, OKI C5100N, C5300N, C5400, C5200, C5200N, C5400N, 17000 pages, LED printing, Yellow, Black

Long summary description OKI 42126605 printer drum Original:
This is an auto-generated long summary of OKI 42126605 printer drum Original based on the first three specs of the first five spec groups.

OKI 42126605. Type: Original, Compatibility: OKI C5100N, C5300N, C5400, C5200, C5200N, C5400N, Page yield: 17000 pages. Package width: 12.9" (327 mm), Package depth: 5.87" (149 mm), Package height: 9.09" (231 mm)

Brand Image Article code product Stock Price from
MM Yellow Drum Unit - OKI Type C6 (42126605 / 42126670) - For OKI C 5xx0 series MM Yellow Drum Unit - OKI Type C6 (42126605 / 42126670) - For OKI C 5xx0 series
(show image)
55043DK Yellow Drum Unit - OKI Type C6 (42126605 / 42126670) - For OKI C 5xx0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Drum Unit - OKI Type C6 (42126607 / 42126672) - For OKI C 5xx0 series MM Cyan Drum Unit - OKI Type C6 (42126607 / 42126672) - For OKI C 5xx0 series
(show image)
55041DK Cyan Drum Unit - OKI Type C6 (42126607 / 42126672) - For OKI C 5xx0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series
(show image)
55040DK Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI 42126608 printer drum Original
(show image)
42126608 42126608 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI 42126607 printer drum Original
(show image)
42126607 42126607 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI 42126606 printer drum Original
(show image)
42126606 42126606 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)