DELL logo

DELL OptiPlex 3030 Intel® Core™ i5 i5-4590S 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211756
Info modified on:
14 Mar 2024, 19:50:58
Guarantee:
1 Year Next Business Day
Long product name DELL OptiPlex 3030 Intel® Core™ i5 i5-4590S 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black:

OptiPlex 3030 - 19.5" LED HD+ (1600x900) Touch, Intel Core i5-4590S (3 GHz), 8GB DDR3L 1600MHz SDRAM, 500GB HDD, Intel HD Graphics 4600, Wi-Fi, Gigabit Ethernet, HD Webcam, Windows 10 Pro 64-bit

DELL OptiPlex 3030 Intel® Core™ i5 i5-4590S 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black:

Streamlined manageability.
Free your workspace from clutter with the OptiPlex 3030 All-in-One desktop featuring an optional touch screen for easy navigation without a mouse.

Comprehensive performance for peak productivity

Versatile fit, powerful performance: Essential features and reliable tools make this all-in-one a versatile fit for your office environment. The OptiPlex 3030 All-in-one provides the perfect solution for information kiosks, check-in services, digital signage and collaboration tools. Empower productivity with up to 4th Gen Intel® Core™ i5 processors and enhance graphics performance with a 1GB discrete graphics option. Choose from a range of hard drive types and sizes, including solid-state and hybrid options.

LCD clarity: Navigate Windows 8.1 on a 19.5" LCD screen offering 1600 x 900 resolution and edge-to-edge glass for a vibrant view. With the optional touch screen, you can navigate between applications and windows with a simple tap, pinch, scroll or swipe. Built-in VESA mounting capability allows you to put your OptiPlex 3030 All-in-one on the wall, saving desk space.

Keep your data protected
Best-in-class security: Comprehensive security and encryption solutions keep your data protected from your desktop, to external media to the cloud. Manage data-encryption centrally across devices without disrupting end users or existing IT processes with Dell Data Protection | Encryption (DDP | E). Tighten security with advanced authentication options and leading-edge malware prevention.

Valuable features: Stay in control of access to systems and information with Dell Data Protection | Security Tools for single sign-on and authentication management. Trusted Platform Module (TPM) grants an additional layer of data protection and secure credential storage.

Protect your investment: Physically secure your system with a K-Lock and Lockable Port Cover.

Collaborate, create, connect
Share effectively: Data transfers are quick and responsive with high-speed USB 3.0 support. Share presentations with a VGA port for easy connections to compatible external monitors and projectors.

Connect with clarity: Collaborate face to face with an HD 720p webcam, Microsoft® Lync®, Lync-certified headsets or universal headset support, and communicate clearly across your network with a digital microphone and built-in speakers.

Add a second monitor: Boost your ability to multitask by adding a second monitor for dual-screen functionality.

Streamline client-level management
Effortless management: A complete suite of time-saving management tools are available on your OptiPlex 3030 All-in-one. Rely on Dell Services to configure, deploy, manage and support Dell OptiPlex desktops for their entire lifecycle, including reselling or recycling when they reach end of life. With in-band management solutions, updates are seamless and intuitive.

Essential tools: Avoid downtime and eliminate guesswork with Dell automated tools and utilities for deploying, monitoring and updating systems efficiently. Best-in-class integration with Microsoft System Center and Dell KACE offers efficient, centralized and automated management helping you save time and money.

Exceptional stability and support
Scalable solutions: Expand the stability of your IT environment with long lifecycles and comprehensive service and support options

Reliability you can trust: With optional Dell ProSupport, work confidently knowing an expert technician is available 24/7 online or by phone to address unexpected hardware and software issues. Dell Services can help simplify deployments of the OptiPlex 3030 All-in-one with Dell Imaging Services and Dell Configuration Services to help create a standardized fleet of all-in-ones, configured to meet your needs.

Essential accessories for your Dell OptiPlex 3030 All-in-One.
Complete your Dell OptiPlex 3030 All-in-One with a wireless keyboard and mouse, lockable port cover, and laser printer. Look for these great products and more at checkout.

Short summary description DELL OptiPlex 3030 Intel® Core™ i5 i5-4590S 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black:

DELL OptiPlex 3030, 19.5", HD+, Intel® Core™ i5, 8 GB, 500 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3030 Intel® Core™ i5 i5-4590S 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black:

DELL OptiPlex 3030. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.