location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CP4525dn Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP4525dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC494A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2014
Product end of life date
Bullet Points HP LaserJet CP4525dn Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 42 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 120000 pages per month
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB 800 MHz
Guarantee: One-year, next-day, onsite
Long product name HP LaserJet CP4525dn Color 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet CP4525dn Color 1200 x 1200 DPI A4

HP Color LaserJet Enterprise CP4525dn Printer in HP LaserJet Enterprise CP4520/CP4525 Printer series
More>>>
HP LaserJet CP4525dn Color 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet CP4525dn Color 1200 x 1200 DPI A4 as supplied by the manufacturer






Short summary description HP LaserJet CP4525dn Color 1200 x 1200 DPI A4:
This short summary of the HP LaserJet CP4525dn Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CP4525dn, Laser, Color, 1200 x 1200 DPI, A4, 42 ppm, Duplex printing

Long summary description HP LaserJet CP4525dn Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet CP4525dn Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet CP4525dn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, Gray, White

Printing
Print speed (color, normal quality, A4/US Letter)
42 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Time to first page (black, normal)
9.5 s
Time to first page (color, normal)
9.5 s
Features
Maximum duty cycle *
120000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
C5, C6, DL
Photo paper sizes (imperial)
10x15"
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
Supported network protocols (IPv6)
DHCPv6, MLDv1, ICMPv6
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Memory slots
1
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
35 dB
Design
Product color *
Black, Gray, White
Display
LCD
Power
Power consumption (printing) *
740 W
Power consumption (standby)
72 W
Power consumption (PowerSave)
19 W
Power consumption (off)
0.3 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x
Minimum processor
1 Ghz
Minimum RAM
1024 MB
Minimum storage drive space
16000 MB
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
21.3" (540 mm)
Depth
20.6" (522 mm)
Height
16.5" (420 mm)
Weight
84.9 lbs (38.5 kg)
Dimensions (WxDxH)
21.3 x 20.6 x 16.5" (540 x 522 x 420 mm)
Packaging data
Package width
29.4" (746 mm)
Package depth
25.4" (644 mm)
Package height
21.6" (549 mm)
Package weight
97 lbs (44 kg)
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Print margin bottom (A4)
0.169" (4.3 mm)
Print margin left (A4)
0.169" (4.3 mm)
Print margin right (A4)
0.169" (4.3 mm)
Print margin top (A4)
0.169" (4.3 mm)
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class A, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1+A2, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class A (USA), GB9254-1998, EMC 2004/108/EC
Safety
IEC, EN, IEC, UL/cUL, GS
Power LED
Yes
Package dimensions (WxDxH)
29.4 x 25.4 x 21.6" (746 x 644 x 549 mm)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:34:33
Uk has collected 3 expert reviews for HP LaserJet CP4525dn Colour 1200 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
v3.co.uk
Updated:
2015-06-25 06:34:33
Colour printers usually fall into one of two camps. They're either quick, but of little use for anything other than office documents, or capable of professional quality output, albeit slowly and at a price.The latest member of the HP Colour LaserJet fa...
Good Up to 40ppm throughput; professional quality results; robust build and high duty cycle; optional encrypted hard disk; Gigabit networking and remote management...
Bad Poor value standard size black cartridge; tiny LCD control panel; no finishing options; A4 only...
Bottom line The HP LaserJet CP4525 is an impressive colour laser, capable of delivering professional colour results at speeds more commonly associated with monochrome products. It's A4-only, but an A3 model (CP5225) is also available. Networking comes as standard...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)