location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 789/792 Latex Printhead Container

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
789/792 Latex Printhead Cleaning Container
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH622A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962032749 show
Category:
Materials used for cleaning printers.
Printer Cleaning Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:02:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Dec 2021
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 789/792 Latex Printhead Container
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Offer a versatile array of attention-getting signage. Get impressive image quality on a wide range of media – even low-cost, uncoated media. With an innovative printhead design, ink drops are placed with precision for high-quality, 1200-dpi prints.
  • - Avoid the trial and error that costs you time. HP printheads are designed and tested with HP Latex Inks and the printer to provide consistent, high-resolution image quality and easy, productive, low-maintenance printing.
  • - Reduce waste and impress your environmentally conscious customers. Recycling your HP 792 Latex Printheads is free and convenient. Take advantage of the industry-leading HP Planet Partners return and recycling programme[1].
Long product name HP 789/792 Latex Printhead Container :
The short editorial description of HP 789/792 Latex Printhead Container

HP 789 Designjet Printhead Cleaning Container
More>>>
HP 789/792 Latex Printhead Container:
The official marketing text of HP 789/792 Latex Printhead Container as supplied by the manufacturer




Short summary description HP 789/792 Latex Printhead Container:
This short summary of the HP 789/792 Latex Printhead Container data-sheet is auto-generated and uses the product title and the first six key specs.

HP 789/792 Latex Printhead Container, HP, Inkjet, HP Designjet L25500 Printer series, HP Latex 260 Printer, HP Latex 280 Printer, Singapore, 20 - 80%, 15 - 30 °C

Long summary description HP 789/792 Latex Printhead Container:
This is an auto-generated long summary of HP 789/792 Latex Printhead Container based on the first three specs of the first five spec groups.

HP 789/792 Latex Printhead Container. Brand compatibility: HP, Print technology: Inkjet, Compatibility: HP Designjet L25500 Printer series, HP Latex 260 Printer, HP Latex 280 Printer. Width: 11" (280 mm), Depth: 9.25" (235 mm), Height: 9.06" (230 mm). Package width: 11" (280 mm), Package depth: 9.25" (235 mm), Package height: 9.06" (230 mm). Number of cartons per pallet: 32 pc(s), Number of layers per pallet: 4 pc(s), Quantity per pallet: 128 pc(s)

Features
Print technology
Inkjet
Brand compatibility *
HP
Compatibility
HP Designjet L25500 Printer series, HP Latex 260 Printer, HP Latex 280 Printer
Country of origin
Singapore
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-25 - 55 °C
Weight & dimensions
Width
11" (280 mm)
Depth
9.25" (235 mm)
Height
9.06" (230 mm)
Weight
14.7 lbs (6.68 kg)
Packaging data
Package width
11" (280 mm)
Package depth
9.25" (235 mm)
Package height
9.06" (230 mm)
Package weight
3.44 lbs (1.56 kg)
Logistics data
Number of cartons per pallet
32 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
128 pc(s)
Pallet weight
471.1 lbs (213.7 kg)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 789/792 Latex Printhead Container:
Disclaimer

[1]Visit www.hp.com/recycle to see how to participate and for HP Planet Partners programme availability; programme may not be available in your area. Where this programme is not available, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.
[2]For best results, print on media that does not let the ink trespass onto the printer. Performance may vary depending on media. Please consult your media supplier for compatibility details.
[3]For best results use media options intended for double-sided printing.