location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 5520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WT4T0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184010051
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:45
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL WT4T0 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 5520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Mobile workstation Clamshell Black, Silver
  • - Intel® Core™ i7 i7-6820HQ 2.7 GHz
  • - 15.6" Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz 1 x 16 GB
  • - 256 GB SSD
  • - NVIDIA® Quadro® M1200 4 GB Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 56 Wh 130 W
  • - Windows 7 Professional 64-bit
Guarantee: 1 Year ProSupport: Next Business Day
Long product name DELL Precision 5520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver :
The short editorial description of DELL Precision 5520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver

15.6" (1920 x 1080, LED), Intel Core i7-6820HQ, 16GB (DDR4), 256GB (SSD), NVIDIA Quadro M1200 (4GB, GDDR5), Windows 7 Professional (64 bit), 802.11 a/b/g/n/ac, Bluetooth 4.2, 2 x USB 3.0, 1 x HDMI, 1 x Thunderbolt 3 (USB-C), 1.78 kg
More>>>
DELL Precision 5520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:
The official marketing text of DELL Precision 5520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver as supplied by the manufacturer

Beautiful. Powerful.
The world’s thinnest, lightest, smallest 15" mobile workstation with 7th Gen Intel® processors and PremierColor 4K InfinityEdge display.

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Head-turning mobility
On our thinnest and lightest mobile workstation, performance has never looked so good. The compact design fits a 15.6-inch display into a 14-inch chassis, with an InfinityEdge display for virtually borderless viewing. Superior build quality and the carbon fiber palm rest deliver strength and durability.

Get more done in less time
Fast-track your workflow: New 7th Gen Intel® Core™ and E3-1505M v6® processors deliver the power for maximum performance, even from demanding professional software.

Professional-grade graphics: Boost performance of intense graphics applications with next-generation NVIDIA® Quadro® M1200 professional graphics with 4GB memory.

More project storage: Access, transfer and store large 3D, video and multimedia files quickly and easily with up to 2TB of storage and faster 2400MHz memory.

Power up, power on: Features new larger batteries so you can stay on top of your tasks, even when you’re on the road.

Simple office integration: Single cable docking makes multitasking easy, and Thunderbolt™ 3 connectivity takes care of large file transfers in a snap.

Improve productivity with Dell Precision Optimizer
Free with your Precision workstation, the Dell Precision Optimizer takes the guesswork out of customizing settings and automatically tunes your workstation to run the most popular Independent Software Vendor (ISV) applications at the fastest speeds possible. Featuring centralized management with Microsoft SCCM and KACE, simplified systems management to improve system reliability, detailed analytics and smart notifications to proactively address resource bottlenecks and certified graphics drivers downloads ― all in an elegant, new UI.

Stunning is an understatement
See your projects like never before with InfinityEdge display and incredible 4K Ultra HD resolution with over 8 million pixels for unbelievable detail. If you deal with color-critical work like CAD/CAM, graphic, game or animation design, video editing or media creation, Dell PremierColor guarantees up to 100% AdobeRGB minimum gamut display for the quality and fine level of detail you require.

Your work can count on it
Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Short summary description DELL Precision 5520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:
This short summary of the DELL Precision 5520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 5520, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description DELL Precision 5520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:
This is an auto-generated long summary of DELL Precision 5520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

DELL Precision 5520. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Head-turning mobility
Head-turning mobility

On the world’s thinnest and lightest mobile workstation, performance has never looked so good. The compact design fits a 15.6-inch display into a 14-inch chassis, with an InfinityEdge display for virtually borderless viewing. Superior build quality and the carbon fiber palm rest deliver strength and durability.

Introducing the Precision 5520 Anniversary Edition
Introducing the Precision 5520 Anniversary Edition

In honor of our partners and customers, we celebrate 20 years of amazing work with the Precision 5520 Anniversary Edition. The world’s thinnest, lightest and smallest workstation is available for a limited time in an exclusive brushed Abyss Anodized exterior design, featuring exclusive wallpapers and premium packaging.

Get more done in less time
Get more done in less time

Fast-track your workflow: New 7th Gen Intel® Core™ and E3-1505M v6® processors deliver the power for maximum performance, even from demanding professional software.

Professional-grade graphics: Boost performance of intense graphics applications with next-generation NVIDIA® Quadro® M1200 professional graphics with 4GB memory.

More project storage: Access, transfer and store large 3D, video and multimedia files quickly and easily with up to 2TB of storage and faster 2400MHz memory.

Power up, power on: Features new larger batteries so you can stay on top of your tasks, even when you’re on the road.

Simple office integration: Single cable docking makes multitasking easy, and Thunderbolt™ 3 connectivity takes care of large file transfers in a snap.

Improve productivity with Dell Precision Optimizer
Improve productivity with Dell Precision Optimizer

Free with your Precision workstation, the Dell Precision Optimizer takes the guesswork out of customizing settings and automatically tunes your workstation to run the most popular Independent Software Vendor (ISV) applications at the fastest speeds possible. Featuring centralized management with Microsoft SCCM and KACE, simplified systems management to improve system reliability, detailed analytics and smart notifications to proactively address resource bottlenecks and certified graphics drivers downloads ― all in an elegant, new UI.

Stunning is an understatement
Stunning is an understatement

See your projects like never before with InfinityEdge display and incredible 4K Ultra HD resolution with over 8 million pixels for unbelievable detail. If you deal with color-critical work like CAD/CAM, graphic, game or animation design, video editing or media creation, Dell PremierColor guarantees up to 100% AdobeRGB minimum gamut display for the quality and fine level of detail you require.

Your work can count on it
Your work can count on it

Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Design
Product type *
Mobile workstation
Product color *
Black, Silver
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
400 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6820HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.7 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6800 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M1200
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
DVI port
No
Thunderbolt 3 ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel® CM238
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office, McAfee
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88970
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
56 Wh
Battery voltage
11.4 V
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.67 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, HDD, SSD, Supervisor, User
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.1" (357 mm)
Depth
9.26" (235.3 mm)
Height (front)
0.453" (1.15 cm)
Height (rear)
0.661" (1.68 cm)
Weight *
3.92 lbs (1.78 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Power adapter width
2.6" (6.6 cm)
Power adapter depth
5.63" (14.3 cm)
Power adapter height
0.866" (2.2 cm)
Source Testseek summary Average rating
Reviews
Updated:
2018-03-31 03:03:53
Uk has collected 32 expert reviews for DELL Precision 5520 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2018-03-31 03:03:53
Dell's Precision notebooks are mobile workstations, which has meant that performance used to take precedence over aesthetics – but these days that's not the case.This machine serves up high-quality components inside a system hewn from slick metal and carb...
Good Superb physical design, High-quality keyboard, Dedicated Nvidia Quadro graphics...
Bad High price, Rivals are more powerful, No internal access...
Bottom line The Precision offers solid performance and high quality in almost every department. The Core i5 processor and Quadro GPU are good, the screen is bright and has reasonably accurate colours, and the Precision is sturdy and ergonomically sound. Its battery l...
70%
bit.com.au
Updated:
2018-03-31 03:03:53
The new Dell Precision 5520 banishes memories of blank and bulky workstations by cramming the latest Intel processors and Nvidia Quadro graphics processing units inside a sleek metal and carbon fibre frame. This level of extravagance means the Dell is...
Bottom line The Precision 5520 is a superb laptop that crams huge functionality into a small, attractive exterior. The Kaby Lake processor is fast, and the Nvidia Quadro GPU means this machine will handle graphical tasks with aplomb.The entry-level machine is hindere...
67%
itpro.co.uk
Updated:
2018-03-31 03:03:53
Sign up for our daily newsletter Image 1 of 24 The new Dell Precision 5520 banishes memories of blank and bulky workstations by cramming the latest Intel processors and Nvidia Quadro GPUs inside a sleek metal and carbon fibre frame. This level of extra...
Good Fast processor, Professional GPU, Decent screen quality, Solid ergonomics and design...
Bad Expensive – especially if more hardware is added...
Bottom line Huge power and versatility inside a small and smart design – but you'll pay for it...
80%
Digitaltrends.com
Updated:
2018-03-31 03:03:53
Mobile workstations belong to a separate breed of notebook PCs. They're laser-focused on professionals who need to run demanding applications like AutoCAD and Adobe Premier without a hint of instability. With mobile workstations, you're paying more for ca...
Good Strong performance thanks to a Xeon quad-core CPU and Nvidia Quadro GPU, Robust battery life for a mobile workstation, Solid build quality in a relatively small chassis, Can double as a portable gaming machine...
Bad Display quality, while good, is behind the best, The keyboard is just okay, Extremely expensive...
Bottom line Yes. In all the ways that matters, it's an excellent mobile workstation that provides outstanding performance and promises superior stability. If you'll be doing any work with 4K video, though, you'll want to be sure to select the 4K display option when p...
80%
pickr.com.au
Updated:
2018-04-21 10:27:37
Made for a different type of buyer, the Dell Precision 5520 Anniversary Edition is a computer built for creators, but is it worth its ridiculously high asking price?If you thought the only laptops anyone was interested in happened to be thin and light m...
Good Incredible specs for a laptop, Great 4K touchscreen, Solid keyboard with great travel, Includes an SD card slot...
Bad Very expensive, Not exactly thin or light, Carbon-fibre wristpad gets as grubby as its XPS cousin, No support for Windows Hello...
Bottom line We're always a little dubious about the idea of an “anniversary edition” anything, because special edition devices need to be just that: special. Maybe we're just skeptical, but a new paint job or a different casing shouldn't necessarily denote what's spe...
76%
laptopmedia.com
Updated:
2018-03-31 03:03:53
The XPS series from Dell have been praised for their extraordinary design, build quality paired with performance. This has been proven to be a successful approach to the premium business segment and looks like Dell wants to bring the same concept into its...
Good Premium all-aluminum build with carbon fiber base, Thin, light, portable chassis, Good input devices, Excellent IPS display (conditionally suitable for color-sensitive work) – high peak brightness, extremely high contrast, wide sRGB coverage, The panel do...
Bad The cooling system can't withstand heavy workloads for long periods of time (near 100% CPU and GPU usage), Pricey...
Bottom line The Dell Precision 5520 checks almost all boxes for a professional 15-inch workstation. Using the base principles of the XPS lineup, the Precision 5520 is one of the most portable and well-designed workstations we've ever come across. With the use of high...
0%
pcworld.com_techhive.com
Updated:
2018-03-31 03:03:53
Dell's Precision 5520 is one of the very few laptops to offer a Linux distribution as a pre-installed operating system. Another is Dell's XPS 13 Developer Edition, which offers great performance in a compact size. For people wanting something a little mo...
0%
notebookcheck.net
Updated:
2018-03-31 03:03:53
Professional luxury. Dell's well-regarded XPS 15 has a professional-grade counterpart in the Precision 5520. But can this ultrathin looker defy physics and keep up with the heavy demands of a mobile workstation...
Good beautiful, incredibly portable build, bright and vivid UHD screen, strong workstation/GPU performance for its size, stable GPU performance under sustained load, excellent storage performance, very good input devices, relatively easy maintenance, dual-cha...
Bad CPU thermal throttling under sustained multi-core operation, display color coverage does not live up to quoted statistics, relatively hot and somewhat loud under load, mediocre battery life, dual-storage is only possible with smaller 56 Wh battery, incon...
Bottom line Some sacrifices are to be expected when dealing with a workstation of this size; after all, the 5520 weighs barely over 2 kg and carries a footprint closer to that of a 14-inch machine. Apart from the CPU constraints, the Precision also becomes quite warm...
85%
storagereview.com
Updated:
2018-03-31 03:03:53
Dell's newest addition to its Precision line leverages workstation-quality componentry with top-of-the-line consumer features. The Precision 5520 UHD, which is boasted as the "world's thinnest, lightest and smallest 15-inch mobile workstation," is mostly...
Good Sleek and stylish design and build, Great performance overall, Thin profile, without compromising on ports...
Bad Default configuration still leverages a hard drive...
Bottom line The Precision 5520 provides users with a combination of luxury features (i.e, slim profile, stunning display) paired with specs that stand up very well to other mobile workstations in its class...
0%
Laptopmag.com
Updated:
2018-03-31 03:03:53
Dell's XPS 15 is one of our favorite laptops, thanks to its luxurious carbon-fiber-and-aluminum chassis, its colorful InfinityEdge display and its powerful performance. But what if you want the benefits of Dell's best consumer laptops, but need the power...
Good Epic battery life, Fast performance, Vivid display, Thin, light design, MIL-SPEC durable...
Bad Awkwardly placed webcam...
Bottom line The Dell Precision 5520 packs the power of a high-end workstation into the svelte and sexy body of a premium Ultrabook...
80%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL Precision 5520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:
Disclaimer

Actual configuration might differ from illustration