location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rummikub Graffiti Board game Tile-based

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Rummikub
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Graffiti
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81509
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126815090
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rummikub Graffiti Board game Tile-based
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tile-based Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Adult & child
  • - Suggested gender: Any gender
  • - Recommended age (min): 7 yr(s)
Long product name Rummikub Graffiti Board game Tile-based :
The short editorial description of Rummikub Graffiti Board game Tile-based

Rummikub Graffiti, 7+
More>>>
Short summary description Rummikub Graffiti Board game Tile-based:
This short summary of the Rummikub Graffiti Board game Tile-based data-sheet is auto-generated and uses the product title and the first six key specs.

Rummikub Graffiti, Board game, Tile-based, 7 yr(s), Family game

Long summary description Rummikub Graffiti Board game Tile-based:
This is an auto-generated long summary of Rummikub Graffiti Board game Tile-based based on the first three specs of the first five spec groups.

Rummikub Graffiti. Product type: Board game, Genre: Tile-based, Recommended age (min): 7 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Playing time (max)
20 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Adult & child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
7 yr(s)
Genre *
Tile-based
Release date (DD/MM/YYYY)
01/08/2017
Country of origin
Israel
Packaging data
Package width
13.8" (350 mm)
Package depth
2.17" (55 mm)
Package height
10.4" (265 mm)
Package weight
32.8 oz (930 g)
Package volume
5101.25 cm³
QR code
No
Package type
Box
Logistics data
Quantity per intermodal container (20ft)
4704 pc(s)
Quantity per intermodal container (40ft)
9408 pc(s)
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
644 lbs (292.1 kg)
Number of cartons per pallet
25 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
300 pc(s)
Master (outer) case width
14.4" (365 mm)
Master (outer) case length
21.5" (545 mm)
Master (outer) case height
14.4" (365 mm)
Quantity per master (outer) case
12 pc(s)
Master (outer) case volume
72607.6 cm³
Master (outer) case weight
25.8 lbs (11.7 kg)