location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC CC C200 mobile device charger Mobile phone Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC C200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC C200
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2018 02:06:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HTC CC C200 mobile device charger Mobile phone Black Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - Black
  • - LED indicators Contact
  • - 12 - 24 V Maximum output voltage: 5 V
Long product name HTC CC C200 mobile device charger Mobile phone Black Cigar lighter Auto :
The short editorial description of HTC CC C200 mobile device charger Mobile phone Black Cigar lighter Auto

Car Charger with USB/micUSB Cable CC C200 (1A/5V)
More>>>
Short summary description HTC CC C200 mobile device charger Mobile phone Black Cigar lighter Auto:
This short summary of the HTC CC C200 mobile device charger Mobile phone Black Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

HTC CC C200, Auto, Cigar lighter, 5 V, Black

Long summary description HTC CC C200 mobile device charger Mobile phone Black Cigar lighter Auto:
This is an auto-generated long summary of HTC CC C200 mobile device charger Mobile phone Black Cigar lighter Auto based on the first three specs of the first five spec groups.

HTC CC C200. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Mobile phone. Input voltage: 12 - 24 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 1. Product color: Black