Jumbo logo

Falcon de luxe Santa's Christmas Helpers 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Holidays

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68398
Info modified on:
14 Mar 2024, 19:50:12
Long product name Falcon de luxe Santa's Christmas Helpers 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Holidays:

Falcon de luxe Santa's Christmas Helpers 2 x 1000 pieces, 48.5 x 68 cm, 12+

Falcon de luxe Santa's Christmas Helpers 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Holidays:

Falcon's premium de luxe range was first introduced in the 1970's, although the earliest jigsaw puzzles date back to the 18th Century. Using distinctive blue backing card and unique precision printing and cutting techniques, Falcon continuously bring together beautifully finished high quality images in various themes.
Designed and crafted with a passion for excellence, Falcon de luxe puzzles continue to celebrate distinctive values of heritage, quality and innovation.

'Santa's Christmas Helpers' has been specially designed for Falcon's 2017 Christmas puzzle offer. The Falcon Christmas offer also includes a brand new Christmas puzzle illustration free of charge. Both puzzles in this set have 1000 pieces.

Short summary description Falcon de luxe Santa's Christmas Helpers 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Holidays:

Falcon de luxe Santa's Christmas Helpers 2 x 1000 pcs, 1000 pc(s), Holidays, 12 yr(s)

Long summary description Falcon de luxe Santa's Christmas Helpers 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Holidays:

Falcon de luxe Santa's Christmas Helpers 2 x 1000 pcs. Number of puzzle pieces: 1000 pc(s). Genre: Holidays, Recommended age (min): 12 yr(s). Width: 19.1" (485 mm), Height: 26.8" (680 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.