Jumbo logo

Wasgij Original 27: The 20th Party Parade! 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Art

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35645
Info modified on:
12 Jul 2024, 15:15:29
Long product name Wasgij Original 27: The 20th Party Parade! 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Art:

Wasgij Original 27: The 20th Party Parade! 2 x 1000 pieces, 48.5 x 68 cm, 12+

Wasgij Original 27: The 20th Party Parade! 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Art:

To mark the 20th anniversary of Wasgij, everyone has rushed out to buy the special edition Wasgij jigsaw puzzle, but something has caught their attention outside the shop... Who or what could be outside to make so many of our biggest Wasgij fans so delighted?

Try to imagine you are the vicar... what he can see is the view you have to puzzle.

Short summary description Wasgij Original 27: The 20th Party Parade! 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Art:

Wasgij Original 27: The 20th Party Parade! 2 x 1000 pcs, 1000 pc(s), Art, 12 yr(s)

Long summary description Wasgij Original 27: The 20th Party Parade! 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Art:

Wasgij Original 27: The 20th Party Parade! 2 x 1000 pcs. Number of puzzle pieces: 1000 pc(s). Genre: Art, Theme: Wasgij, Recommended age (min): 12 yr(s). Width: 19.1" (485 mm), Height: 26.8" (680 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.