Spin Master logo

MEC TEC Micronoid Code A.C.E. UPCX GML

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75825
Info modified on:
21 Feb 2024, 04:56:19
Bullet Points MEC TEC Micronoid Code A.C.E. UPCX GML:
  • - Build your own 7.1” x 11” x 6.7” robot! The Meccano Micronoid Code A.C.E. connects to your computer and is both programmable and interactive!
Long product name MEC TEC Micronoid Code A.C.E. UPCX GML:

Meccano by Erector, Micronoid Code A.C.E. Programmable Robot Building Kit

MEC TEC Micronoid Code A.C.E. UPCX GML:

Enter the exciting and challenging world of robotics! Build the Micronoid Code A.C.E. and see what it feels like to construct your own 7.1” x 11” x 6.7” robot from the ground up. Designed for a novice by Meccano, formerly Erector, this build can be completed in less than 1-hour. As a S.T.E.M toy, building A.C.E. is only half the fun! Once built, sync A.C.E. with your computer and program this intelligent robot. Capable of interaction, A.C.E. is able to respond to you. It’s also capable of getting the party started. Switch A.C.E. into DJ mode and listen to your favourite tunes. If you’re into assembling your own robot army, collect the rest of the Micronoid Code robots, like Magna and Zapp! The robots are programmed to interact with each other in cool ways. Challenge yourself to a fun robotics project with A.C.E.!

Includes: 115 Parts, 1 USB Cable, 1 Motorized Micro Module, 2 Real Tools, 1 Instruction Sheet for 1 Model

Short summary description MEC TEC Micronoid Code A.C.E. UPCX GML:

MEC TEC Micronoid Code A.C.E. UPCX GML, Programmable robot, 10 yr(s), Blue, Yellow, 32 oz (907 g)

Long summary description MEC TEC Micronoid Code A.C.E. UPCX GML:

MEC TEC Micronoid Code A.C.E. UPCX GML. Product type: Programmable robot, Recommended age (min): 10 yr(s). Battery technology: Alkaline. Product color: Blue, Yellow. Weight: 32 oz (907 g)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.