location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T5810
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W80CW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184010679
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL W80CW user manual (10.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation Black 685 W
  • - Intel Xeon E5 v3 E5-1650V3 3.5 GHz
  • - 16 GB DDR4-SDRAM 2400 MHz 4 x 4 GB
  • - 512 GB SSD DVD±RW
  • - NVIDIA® Quadro® M2000 4 GB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Guarantee: 3 Years Next Business Day
Long product name DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black :
The short editorial description of DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black

Intel Xeon E5-1650 v3 (15M Cache, 3.50 GHz), 16GB DDR4, 512GB SSD, NVIDIA Quadro M2000, Windows 7 Professional 64-bit / Windows 10 Pro
More>>>
DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black:
The official marketing text of DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black as supplied by the manufacturer

Operating system.
Available with Windows 7 Professional and Windows 8.1 Pro

A new generation of performance

Intel® Xeon® processors:
Power through the most demanding, interactive applications quickly with a new generation of single-socket performance with the Intel® Xeon® Processor E5-1600 v3 processor series. The Dell Precision Tower 5810 delivers up to 75 percent better performance than previous generations for iterative design and prototyping.

Powerful graphics and memory:
The latest NVIDIA® Quadro® and AMD FirePro™ graphics deliver the muscle you need to run the most demanding software applications. New Quadro and FirePro graphics offer larger dedicated graphics memory for your large data sets. System memory is expandable up to 256GB using the latest DDR4 RDIMM memory technology. The Dell Precision Tower 5810 delivers up to 5.5x higher graphics performance than previous generations on SolidWorks, 3.7x on CATIA, 5.5x on CREO, 6.8x on MAYA and 3.6x on Siemens NX.

High-performance controllers:
The Dell Precision Tower 5810 is available with optional 12 Gb/s RAID controllers, doubling the I/O speed of our previous-generation Workstation.

Certified for seamless reliability.

ISV (Independent Software Vendor) certification means that the Dell Precision Workstations you purchase are tested to ensure the high-performance applications you rely on every day run smoothly. ISV certification is the result of precise engineering and rigorous testing to optimize performance and reliability to run leading industry applications for engineering, manufacturing, media, entertainment, healthcare, life sciences, oil, gas, economics and financial services. Dell ISV-certified applications cover the most popular independent software applications including:
- Dassault Systèmes including CATIA and SolidWorks
- Autodesk Product Design Suite including Inventor® and AutoCAD, 3D CAD and Revit®.
- Adobe Creative Cloud® including Premiere Pro CC and After Effects® CC
- PTC including PTC Creo and Pro/ENGINEER Wildfire 4.0
- Siemens including Solid Edge, Tecnomatix and NX
- Barco
- Ansys

Improve productivity with Dell Precision Optimizer 2.0

Different applications have different system requirements. Let the new Dell Precision Optimizer 2.0 take the guesswork out of customizing settings by automatically adjusting Intel® Hyper-Threading, number of CPU cores, graphics and power settings. Free with your Dell Precision4, the Dell Precision Optimizer 2.0 automatically tunes your Workstation to run specific programs at the fastest speeds possible, enhancing productivity. Our engineers have created profiles specifically for the applications you use, minimizing the need to customize settings according to each application.

Dell Precision Optimizer 2.0 works with some of the most popular Independent Software Vendor (ISV)-certified applications. It can generate real-time performance reports for processor, storage, memory and graphics utilization, as well as send a system report to IT for analysis. Connect to Dell.com through the Optimizer for easy identification of component upgrades.

New with Dell Precision Optimizer 2.0:

- Additional performance profiles (including AutoDesk Inventor® and 3DS Max)
- Enhanced system features (component utilization monitoring, reporting and updates)
- Additional language support (now supports English, French, German, Japanese and Simplified Chinese)
- Improved user interface

Maximize reliability with Reliable Memory Technology (RMT)

Dell’s exclusive, patented Reliable Memory Technology (RMT) helps maximize uptime and ensure that your Workstations work as hard as you do. RMT works in conjunction with error-correcting code (ECC) memory to detect and correct memory errors in real time. RMT makes memory errors virtually nonexistent so that the bad memory is never revisited again and the DIMM can still be used. With a simple system reboot, RMT isolates the defective area in memory and hides it from the OS.

Customizable management

Easy updates:
Update once and update everywhere with Dell-unique Intel® vPro™ extensions for remote BIOS management and hard drive wipe, even when systems are offline.

Dell Client Command Suite:
By building unique management capabilities into Dell Precision Workstations, Dell Client Command Suite provides free automation tools that help automate and streamline system deployment, monitoring and updating in complex IT environments.

Best-in-class integration:
Our automation tools work with all management consoles and integrate seamlessly with Microsoft Systems Center 2012, allowing 77% fewer steps to import drivers.

Optimized for productivity

Access your Workstation from anywhere with Teradici PCoIP® Workstation Access Software. Without any additional hardware, you can completely manage your machine in a “lights out” environment, as if you were right there.

Use any Teradici PCoIP® enabled device to remotely connect to your Workstation for maximum mobility without sacrificing performance or security. Quick to install and easy to maintain, Teradici PCoIP® uses the most secure remote display technology to provide unmatched user experience over networks. It also offers zero client compatibility and supports dual displays for maximum options for mobile professionals.

Time-saving features

Traditional drives, solid-state speeds:
With optional Intel CAS-W software solutions, you can enable I/O speeds close to that of solid-state drive configurations at the price of traditional drives. Intel CAS-W provides a better user experience, with up to 3.6x higher frame rate in Adobe After Effects® 2015 and up to 70% increased frame rates in AutoCAD® 2015.

Optional PCIe SATA/SAS RAID controller:
Reduce the time spent loading or saving large data sets with software- or hardware-based RAID controllers for your hard drive, available on all Dell Precision Workstations.

Quick Resource Locator (QRL):
Model-specific QR codes located on the system allow you to quickly access detailed how-tos and troubleshoot hardware from your smartphone.

Security and performance

Dell Precision™ Workstations feature best-in-class endpoint security solutions
that include comprehensive encryption, advanced authentication and leading-edge malware protection from a single source.

DDP | Encryption
protects your data across all endpoints, including external media, self-encrypting drives and in public cloud storage.5

DDP | Security Tools
(DDP | ST) is an end-to-end security solution included with all Dell Precision, Latitude and OptiPlex systems. DDP | ST offers advanced authentication options to help you keep unauthorized users out of your data and out of your business.

DDP | Protected Workspace
takes a new approach to malware prevention. It is designed to protect your data and users from all untrusted content — even advanced persistent threats (APTs) and zero-day exploits.

Short summary description DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black:
This short summary of the DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision T5810, 3.5 GHz, Intel Xeon E5 v3, 16 GB, 512 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black:
This is an auto-generated long summary of DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black based on the first three specs of the first five spec groups.

DELL Precision T5810. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1650V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® M2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 685 W. Chassis type: Tower. Product type: Workstation

A new generation of performance
A new generation of performance

Featuring the latest Intel® Xeon® processor options: Power through the most demanding, interactive applications quickly with a new generation of single-socket performance with Intel® Xeon® processors.

Operating System: Windows 10 Pro.

Powerful graphics and memory: The latest NVIDIA® Quadro® and AMD FirePro™ graphics deliver the muscle you need to run the most demanding software applications. New Quadro and FirePro graphics offer larger dedicated graphics memory for your large data sets. System memory is expandable up to 256GB using the latest DDR4 ECC memory technology. Experience up to 26%* increased graphics performance with Solidworks and up to 34%* improvement with Maya. (*Internal SPECView perf 12.0.1 benchmark testing)

High-performance storage: Choose the actively cooled Dell Precision Ultra-Speed Drive Duo and Quad PCIe NVMe SSD storage solutions for the fastest and most reliable way to store your content, up to 4xfaster than traditional SATA SSD storage. If you prefer traditional storage options, choose the optional 12 Gb/s RAID controllers, doubling the I/O speed of our previous-generation Workstation.

Certified for seamless reliability
Certified for seamless reliability

ISV (Independent Software Vendor) certification means that the Precision Workstations you purchase are tested to ensure the high-performance applications you rely on every day run smoothly. ISV certification is the result of precise engineering and rigorous testing to optimize performance and reliability to run leading industry applications for engineering, manufacturing, media, entertainment, healthcare, life sciences, oil, gas, economics and financial services. Dell ISV-certified applications cover the most popular independent software applications including:

Dassault Systèmes including CATIA and SolidWorks
Autodesk Product Design Suite including Inventor® and AutoCAD, 3D CAD and Revit®.
Adobe Creative Cloud® including Premiere Pro CC and After Effects® CC
PTC including PTC Creo and Pro/ENGINEER Wildfire 4.0
Siemens including Solid Edge, Tecnomatix and NX
Barco
Schlumberger Petrel

Maximize reliability with Dell Reliable Memory Technology (RMT) Pro
Maximize reliability with Dell Reliable Memory Technology (RMT) Pro

Dell’s exclusive, patented Reliable Memory Technology (RMT) Pro helps maximize uptime and ensure that your Workstations work as hard as you do. RMT Pro works in conjunction with error-correcting code (ECC) memory to detect and correct memory errors in real time. RMT Pro makes memory errors virtually nonexistent so that the bad memory is never revisited again and the DIMM can still be used. With a simple system reboot, RMT Pro isolates the defective area in memory and hides it from the OS.

Customizable management
Customizable management

Easy update:Update once and update everywhere with Dell-unique Intel® vPro™ extensions for remote BIOS management and hard drive wipe, even when systems are offline.

Dell Client Command Suite: By building unique management capabilities into Precision Workstations, Dell Client Command Suite provides free automation tools that help automate and streamline system deployment, monitoring and updating in complex IT environments.

Best-in-class integration: Our automation tools work with all management consoles and integrate seamlessly with Microsoft Systems Center 2012, allowing 77% fewer steps to import drivers.

Time-saving features
Time-saving features

Traditional drives, solid-state speeds: With optional Intel® CAS-W software solutions, you can enable I/O speeds close to that of solid-state drive configurations at the price of traditional drives. Intel® CAS-W provides a better user experience, with up to 3.6x higher frame rate in Adobe After Effects® 2015 and up to 70% increased frame rates in AutoCAD® 2015.

Optional PCIe SATA/SAS RAID controller: Reduce the time spent loading or saving large data sets with software- or hardware-based RAID controllers for your hard drive, available on all Precision Workstations.

Quick Resource Locator (QRL): Model-specific QR codes located on the system allow you to quickly access detailed how-tos and troubleshoot hardware from your smartphone.

Security and performance
Security and performance

Precision™ Workstations feature best-in-class endpoint security solutions that include comprehensive encryption, advanced authentication and leading-edge malware protection from a single source.

DDP | Encryption protects your data across all endpoints, including external media, self-encrypting drives and in public cloud storage.*

DDP | Security Tools (DDP | ST) is an end-to-end security solution included with all Precision, Latitude and OptiPlex systems. DDP | ST offers advanced authentication options to help you keep unauthorized users out of your data and out of your business

DDP | Protected Workspace takes a new approach to malware prevention. It is designed to protect your data and users from all untrusted content — even advanced persistent threats (APTs) and zero-day exploits.

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E5 v3
Processor model *
E5-1650V3
Processor cores
6
Processor threads
12
Processor boost frequency
3.8 GHz
Processor frequency *
3.5 GHz
Processor socket
LGA 2011-v3
Processor cache
15 MB
Processor cache type
Smart Cache
Bus type
QPI
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor codename
Haswell
Thermal Design Power (TDP)
140 W
Tcase
66.7 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
1x4, 1x8, 1x16
Number of processors installed
1
Stepping
R2
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
68 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Maximum internal memory *
256 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
4 x 4 GB
Memory slots
8x DIMM
Memory clock speed
2400 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of SSDs installed
1
SSD capacity
512 GB
Card reader integrated
No
RAID support
Yes
RAID levels
0, 1, 5, 10
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® Quadro® M2000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x4 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
PCI slots
1
Design
Chassis type *
Tower
Placement supported
Horizontal/Vertical
Number of 3.5" bays
3
Design
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
Intel® C612
Audio chip
Realtek ALC3220
Password protection
Yes
Password protection type
BIOS, User
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Operating system language
Multilingual
Recovery operating system
Windows 10 Pro
Trial software
Microsoft Office
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Processor package size
52.5 x 45.0 mm
Supported instruction sets
AVX 2.0
Processor code
SR20J
Scalability
1S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
82765
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
No
Power
Power supply *
685 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Weight & dimensions
Width *
6.8" (172.6 mm)
Depth *
18.5" (471 mm)
Height *
16.3" (414 mm)
Weight *
27.3 lbs (12.4 kg)
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Dell E-Value Code
N004KBLP5810BTPWER
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 18:42:56
Uk has collected 6 expert reviews for DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
chip.com.my
Updated:
2019-12-01 18:42:55
When you're working in an engineering design or media firm, one of the most important tools of the trade is the computer. In order to perform tasks that typically require a lot of processing and graphical power, the standard “high end” PC just isn't going...
Good Great performance, Silent...
Bad Price...
Bottom line The Dell Precision T5810 is a beast of a computer. Not only does it come with a variety of component choices for you to choose from, it's also packed with a lot of software features that will make an IT administrator's life easy.(previously published in...
0%
au.pcmag.com
Updated:
2019-12-01 18:42:55
The Dell Precision Tower 5810 ($17,321 as tested; starts at $1,199) is a gargantuan single-processor desktop workstation with an astronomical price tag. Its high-end Nvidia Quadro K6000 GPU and 10-core Intel Xeon processor are made for the deadline-fraugh...
Good 10-core Xeon processor with Hyper-Threading, High-end Nvidia Quadro K6000 graphics, Internal graphics card retention, Speedy solid-state drive (SSD) RAID, Thunderbolt 2 card, Remote-access host, Dual handles, Easy to service and replace parts...
Bad Very expensive, No Wi-Fi or media card reader, USB 2,0 and 3,0 ports are the same color...
Bottom line The Dell Precision Tower 5810 is an IT-friendly, high-end workstation with a speedy 10-core Intel Xeon processor and Nvidia Quadro K6000 graphics. It can handle just about any task you need to win and complete multimillion-dollar contracts...
80%
techradar.com/au/
Updated:
2019-12-01 18:42:56
Following the release of Intel's Haswell-based Xeons, Dell has acted quickly to adopt the new processor and use it to put extra spring into the step of its popular Precision workstation family. Dual and single-socket workstations will both benefit from th...
Good Haswellbased Xeon v3 processor technology, Choice of AMD FirePro or Nvidia Quadro graphics, Up to 128GB of DDR4 memory...
Bad Single processor socket only, Upgrade options can quickly inflate the price, Very basic USB keyboard and mouse in standard spec...
Bottom line We liked As with all of the Precision workstation range, the T5810 inspires confidence both in its ability to keep on running no matter what, and deliver the kind of performance levels demanded by design and engineering professionals. More than that, new...
90%
techradar.com
Updated:
2019-12-01 18:42:56
Following the release of Intel's Haswell-based Xeons, Dell has acted quickly to adopt the new processor and use it to put extra spring into the step of its popular Precision workstation family. Dual and single-socket workstations will both benefit from th...
Good Haswell, based Xeon v3 processor technology, Choice of AMD FirePro or Nvidia Quadro graphics, Up to 128GB of DDR4 memory...
Bad Single processor socket only, Upgrade options can quickly inflate the price, Very basic USB keyboard and mouse in standard spec...
Bottom line There's a fine line between high-end desktop PCs and entry-level workstations. However, with its new Haswell-based processors allied to a choice of highly capable graphics solutions, the Precision T5810 is very much in the latter group. It's not the fast...
90%
cadalyst.com
Updated:
2019-12-01 18:42:55
System FeaturesDell's attention to quality engineering is evident in the Precision Tower 5810. While it's not hard for a vendor to include all kinds of value-added features at the high end — thanks to ample budgets — it's much more of a challenge in the m...
Good Chassis/enclosure design, engineering and quality, superior rendering performance with Quadro K4200...
Bad Includes SATA SSD, instead of PCI Express, resulting in slower storage performance...
Bottom line Dell's done an exemplary job with its design of the Dell Precision Tower 5810, to the point we're not sure we can complain about anything about the box. Furthermore, Dell's attention to workstation buyer's needs is extending beyond the box. The Dell Preci...
50%
pcmag.com
Updated:
2019-12-01 18:42:55
The Dell Precision Tower 5810 ($17,321 as tested; starts at $1,199) is a gargantuan single-processor desktop workstation with an astronomical price tag. Its high-end Nvidia Quadro K6000 GPU and 10-core Intel Xeon processor are made for the deadline-fraugh...
Good 10-core Xeon processor with Hyper-Threading. High-end Nvidia Quadro K6000 graphics. Internal graphics card retention. Speedy solid-state drive (SSD) RAID. Thunderbolt 2 card. Remote-access host. Dual handles. Easy to service and replace parts.
Bad Very expensive. No Wi-Fi or media card reader. USB 2.0 and 3.0 ports are the same color...
Bottom line The Dell Precision Tower 5810 is an IT-friendly, high-end workstation with a speedy 10-core Intel Xeon processor and Nvidia Quadro K6000 graphics. It can handle just about any task you need to win and complete multimillion-dollar contracts...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black:
Disclaimer

Actual configuration might differ from illustration