DYMO logo

DYMO LabelManager 360D™ QWZ label printer Thermal transfer 180 x 180 DPI 12 mm/sec Wired D1 QWERTZ

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65371
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points DYMO LabelManager 360D™ QWZ label printer Thermal transfer 180 x 180 DPI 12 mm/sec Wired D1 QWERTZ:
  • - Easy-to-use wide-format keyboard
  • - One-touch Smart Keys for fast formatting
  • - Save up to 9 frequently used labels
  • - Long lasting rechargeable battery pack
  • - 20+ ways to format text
  • - 200+ symbols and clip-art images
  • - Print up to 3/4 in (19 mm) wide labels
  • - DYMO® cardboard sleeve and box label packaging is made from 80% recycled material - Our materials have been diverted and recovered from consumer waste materials that were destined for disposal and are now reused to create our packaging
  • - Rechargeable Batteries - We were one of the first recognized manufacturers of electronic label makers worldwide. We lead the way with a single long-lasting rechargeable battery1 in the majority of our DYMO® labelers. This means the consumer doesn’t have to use disposable batteries and saves 10% on their energy consumption5 1Sint-Niklaas Plant, Belgium, Europe (LabelWriterTM labels for the US market are produced in Mexicali, Mexico) ; 5In accordance with most strict set of requirements of department of energy (DOE), DYMO® batteries use minimal to no energy while product is in stand-by
  • - No Ink or Toner - In comparison to printing sheets of labels with a regular printer, all DYMO® labelers4 use innovative thermal printing technology that eliminates the use and disposal of ink or toner cartridges. 4DYMO® LabelWriter™, LetraTag™, LabelManager™, Embossing™ product range
Guarantee:
2 year + 1 year extra (if registered on DYMO website)
Long product name DYMO LabelManager 360D™ QWZ label printer Thermal transfer 180 x 180 DPI 12 mm/sec Wired D1 QWERTZ:

DYMO ® LabelManager™ 360D QWZ

Short summary description DYMO LabelManager 360D™ QWZ label printer Thermal transfer 180 x 180 DPI 12 mm/sec Wired D1 QWERTZ:

DYMO LabelManager 360D™ QWZ, QWERTZ, D1, Thermal transfer, 180 x 180 DPI, 12 mm/sec, Wired

Long summary description DYMO LabelManager 360D™ QWZ label printer Thermal transfer 180 x 180 DPI 12 mm/sec Wired D1 QWERTZ:

DYMO LabelManager 360D™ QWZ. Keyboard layout: QWERTZ. Tape type: D1. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 12 mm/sec. Supported paper width: 6, 9, 12, 19 mm. Connectivity technology: Wired. Battery technology: Lithium-Ion (Li-Ion). Product color: Black, Silver

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.