HP logo

HP PageWide 377dw Thermal inkjet A4 2400 x 1200 DPI 30 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42562
Info modified on:
14 Mar 2024, 19:24:52
Guarantee:
One-year, on-site warranty, service and support; One-year technical phone support, chat and email
Long product name HP PageWide 377dw Thermal inkjet A4 2400 x 1200 DPI 30 ppm Wi-Fi:

PageWide 377dw Multifunction Printer

HP PageWide 377dw Thermal inkjet A4 2400 x 1200 DPI 30 ppm Wi-Fi:

Not inkjet. Not laser. Introducing HP PageWide business printers. Get the best combination of lowest total cost of ownership, print quality, and speed.

HP PageWide delivers professional-quality colour documents, fast two-sided scanning, and high energy efficiency – all at a low purchase price.

Dynamic security enabled printer. Only intended to be used with cartridges using an HP original chip. Cartridges using a non-HP chip may not work, and those that work today may not work in the future.

Features

Professional colour, low total cost
- Results you expect, lasting value, and a low total cost of ownership.
- Print professional-quality colour on a variety of papers – perfect for office use.
- Minimise time and budget on scheduled maintenance with streamlined HP PageWide Technology.

HP's fastest MFP in its class
- HP's fastest first-page printing in its class. Wait less, do more with phenomenal speeds1 – up to 45 ppm.
- Get fast two-sided scanning directly to email and the cloud.
- Manage tasks from a 10.9 cm (4.3-inch) touchscreen. Easily print PDF and JPEG files from a USB drive.
- Print from your mobile device with Wi-Fi Direct® and NFC touch-to-print technology – no network needed.

Proven technology. High energy efficiency.
- Minimise downtime with HP PageWide Technology that delivers reliable performance businesses demand.
- Conserve with HP PageWide Technology – designed to use significantly low energy.
- Get professional-quality colour documents and the performance you expect with Original HP PageWide cartridges.

Short summary description HP PageWide 377dw Thermal inkjet A4 2400 x 1200 DPI 30 ppm Wi-Fi:

HP PageWide 377dw, Thermal inkjet, Color printing, 2400 x 1200 DPI, A4, Direct printing, White

Long summary description HP PageWide 377dw Thermal inkjet A4 2400 x 1200 DPI 30 ppm Wi-Fi:

HP PageWide 377dw. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.