location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-H108G label printer Thermal transfer TZe ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-H108G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-H108G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766775434
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother PT-H108G label printer Thermal transfer TZe ABC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - Display: LCD
  • - 13.8 oz (390 g)
More>>>
Short summary description Brother PT-H108G label printer Thermal transfer TZe ABC:
This short summary of the Brother PT-H108G label printer Thermal transfer TZe ABC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-H108G, ABC, TZe, Thermal transfer, AAA, Gray, White

Long summary description Brother PT-H108G label printer Thermal transfer TZe ABC:
This is an auto-generated long summary of Brother PT-H108G label printer Thermal transfer TZe ABC based on the first three specs of the first five spec groups.

Brother PT-H108G. Keyboard layout: ABC. Tape type: TZe. Print technology: Thermal transfer. Supported paper width: 3.5, 6, 9, 12 mm. Battery type: AAA. Product color: Gray, White

Printing
Print technology *
Thermal transfer
Color *
No
Vertical printing
Yes
Text alignment
Center, Left
Paper handling
Maximum label width
0.472" (1.2 cm)
Supported paper width
3.5, 6, 9, 12 mm
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Number of characters
177
Number of fonts
1
Tape type
TZe
Underline
Yes
Design
Product color *
Gray, White
Display *
LCD
Design
Display number of lines
1 lines
Display number of characters
12
Keyboard layout
ABC
Power
Battery type
AAA
Number of batteries supported
6
Weight & dimensions
Width
4.33" (110 mm)
Depth
2.32" (59 mm)
Height
8.15" (207 mm)
Weight
13.8 oz (390 g)
Packaging content
Quick start guide
Yes
Warranty card
Yes
Other features
Label memory
9 label(s)
Number of frames
8
Languages support
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Slovak, Slovenian, Swedish, Turkish
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)