Lenovo logo

Lenovo Ultraslim AC/DC Combo power adapter/inverter 90 W

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78823
Info modified on:
04 Apr 2019, 10:32:48
Guarantee:
Backed by Lenovo's 1 year limited warranty with renowned Service and Support available from IBM.
Long product name Lenovo Ultraslim AC/DC Combo power adapter/inverter 90 W:

90W Ultraslim AC/DC Combo Adapter - UK/Ireland

Lenovo Ultraslim AC/DC Combo power adapter/inverter 90 W:

Leave your multiple AC adapters at home and only take one on the road! The Lenovo 90W Ultraslim AC/DC Combo Adapter can simultaneously power your notebook, cell phone, MP3 player or other peripheral devices, when it is plugged into a standard AC wall outlet or the DC outlets available in automobiles and airplanes.

It is Lenovo's smallest and lightest combo power adapter yet, so it tucks easily into your carrying case for travel.

- Includes a 20V tip to power your ThinkPad X/T/R/SL/W500 series notebook and a carrying pouch. Tips for older ThinkPad notebooks are also available.
- Simultaneously power both your notebook and a peripheral device via an optional dual charging cable.
- Select from a wide range of optional peripheral charging tips to power Lenovo or older ThinkPad notebooks, your cell phone, MP3 player or other peripheral devices.

Short summary description Lenovo Ultraslim AC/DC Combo power adapter/inverter 90 W:

Lenovo Ultraslim AC/DC Combo, 90 W, ThinkPad X/T/R/SL/W500

Long summary description Lenovo Ultraslim AC/DC Combo power adapter/inverter 90 W:

Lenovo Ultraslim AC/DC Combo. Output power: 90 W, Compatibility: ThinkPad X/T/R/SL/W500

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.