location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wasgij Mystery 7 Jigsaw puzzle 500 pc(s) Art

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wasgij
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mystery
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mystery 7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81519
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126815199
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:08:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wasgij Mystery 7 Jigsaw puzzle 500 pc(s) Art
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jigsaw puzzle
  • - Art
  • - Adult
  • - Any gender
  • - Recommended age (min): 12 yr(s)
  • - Material: Cardboard
  • - 500 pc(s)
Long product name Wasgij Mystery 7 Jigsaw puzzle 500 pc(s) Art :
The short editorial description of Wasgij Mystery 7 Jigsaw puzzle 500 pc(s) Art

Wasgij Mystery 7, 500 pieces, 12+
More>>>
Short summary description Wasgij Mystery 7 Jigsaw puzzle 500 pc(s) Art:
This short summary of the Wasgij Mystery 7 Jigsaw puzzle 500 pc(s) Art data-sheet is auto-generated and uses the product title and the first six key specs.

Wasgij Mystery 7, 500 pc(s), Art, 12 yr(s)

Long summary description Wasgij Mystery 7 Jigsaw puzzle 500 pc(s) Art:
This is an auto-generated long summary of Wasgij Mystery 7 Jigsaw puzzle 500 pc(s) Art based on the first three specs of the first five spec groups.

Wasgij Mystery 7. Number of puzzle pieces: 500 pc(s). Genre: Art, Theme: Wasgij, Recommended age (min): 12 yr(s)

Features
Product type *
Jigsaw puzzle
Genre *
Art
Theme
Wasgij
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Material
Cardboard
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
24/03/2017
Packaging data
Package type
Box
Packaging data
Package width
8.07" (205 mm)
Package depth
2.56" (65 mm)
Package height
8.07" (205 mm)
Package volume
2731.63 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
500 pc(s)
Logistics data
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Quantity per master (outer) case
12 pc(s)