location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X203n Laser A4 1200 x 1200 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X203n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52G0012
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X203n Laser A4 1200 x 1200 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - A4 24 ppm
  • - Mono copying Mono scanning
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 266 MHz
  • - 29.5 lbs (13.4 kg)
Guarantee: 1-Year Exchange, Return-to-Base, or Onsite Service, Next Business Day
Long product name Lexmark X203n Laser A4 1200 x 1200 DPI 24 ppm :
The short editorial description of Lexmark X203n Laser A4 1200 x 1200 DPI 24 ppm

X203n Compact, professional 3-in-1 monochrome laser MFP for the desktop
More>>>
Lexmark X203n Laser A4 1200 x 1200 DPI 24 ppm:
The official marketing text of Lexmark X203n Laser A4 1200 x 1200 DPI 24 ppm as supplied by the manufacturer

If you’re a busy office worker who wants professional laser quality and performance right on your desktop, then the Lexmark X203n is just for you. Reliable and easy to use, this ultra-compact multifunction device offers big advantages without the big price tag. Enjoy sharp text, rapid copying and intuitive scanning tools for your day-to-day document needs. Saving time, money and the environment is a whole lot easier with the Lexmark X203n by your side!

-Print, copy and scan
-Up to 23 ppm print speed
-True 1200 x 1200 dpi resolution
-64MB of RAM standard
-Up to 250-sheet input and single-sheet multipurpose feeder
-Ships with 1500-page Lexmark Return Program Toner Cartridge
-Replacement toner cartridge yield: 2500 pages
-Recommended monthly volume: 250 to 1100 pages

Short summary description Lexmark X203n Laser A4 1200 x 1200 DPI 24 ppm:
This short summary of the Lexmark X203n Laser A4 1200 x 1200 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X203n, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Lexmark X203n Laser A4 1200 x 1200 DPI 24 ppm:
This is an auto-generated long summary of Lexmark X203n Laser A4 1200 x 1200 DPI 24 ppm based on the first three specs of the first five spec groups.

Lexmark X203n. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
9 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
23 cpm
Scanning
Scanning *
Mono scanning
Fax
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Paper handling
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, TCP/IP IPv6, TCP, UDP
Performance
Internal memory *
64 MB
Processor frequency
266 MHz
Mac compatibility
Yes
Design
Market positioning *
Home & office
Certificates
Certification
FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 60320-1, CSA, ICES Class B, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, AS/NZS 60950.1, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
29.5 lbs (13.4 kg)
Other features
Dimensions (WxDxH)
15.8 x 14.1 x 13.4" (401 x 357 x 341 mm)
Compatible operating systems
Microsoft Windows Mac OS X (10.2 or later)/Mac OS 9.x
All-in-one functions
Copy, Scan
Color all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:51:20
Uk has collected 4 expert reviews for Lexmark X203n Laser A4 1200 x 1200 DPI 24 ppm and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 22:51:20
The X203n is a version of the X204n that we tested but without a fax machine. In exchange, it gains support for Mac.Without a fax, it's smaller and lighter than its big brother, measuring 341 x 401 x 357 and weighing 13.4 kg, around a kilo lighter. E...
Good Pluses, Low energy consumption while printing, 56 dB while printing: quieter than its rivals, 64 MB of memory, support for major printing languages, Drivers for Windows, Mac and Linux...
Bad Minuses, Consumption remains at 14 W on standby, Comes with a 'starter kit' with enough toner for 1500 pages instead of 2500, Overall cost per page above average, Printing speeds lower than those promised, Quality not as good as Lexmark claims...
60%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)