location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C7000V_DNM laser printer Color 1200 x 2400 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Versalink C7000 A3 35/35 Ppm Duplex Printer Metered Adobe Ps3 Pcl5E/6 2 Trays Total 620 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7000V_DNM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205845716 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 08:19:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C7000V_DNM user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C7000V_DNM laser printer Color 1200 x 2400 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Smart, reliable and performance-ready
  • - Flawless reliability. Superior performance
  • - Cloud connected. Personalised efficiency
  • - Mobile freedom. Ready for the way you work
  • - Environmental stewardship - including EPAT®
  • - Customisable touchscreen
  • - Xerox® ConnectKey® technology
Long product name Xerox VersaLink C7000V_DNM laser printer Color 1200 x 2400 DPI A3 :
The short editorial description of Xerox VersaLink C7000V_DNM laser printer Color 1200 x 2400 DPI A3

Versalink C7000 A3 35/35 Ppm Duplex Printer Metered Adobe Ps3 Pcl5E/6 2 Trays Total 620 Sheets
More>>>
Xerox VersaLink C7000V_DNM laser printer Color 1200 x 2400 DPI A3:
The official marketing text of Xerox VersaLink C7000V_DNM laser printer Color 1200 x 2400 DPI A3 as supplied by the manufacturer

Smart, reliable and performance-ready.

Short summary description Xerox VersaLink C7000V_DNM laser printer Color 1200 x 2400 DPI A3:
This short summary of the Xerox VersaLink C7000V_DNM laser printer Color 1200 x 2400 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C7000V_DNM, Laser, Color, 1200 x 2400 DPI, A3, 35 ppm, Duplex printing

Long summary description Xerox VersaLink C7000V_DNM laser printer Color 1200 x 2400 DPI A3:
This is an auto-generated long summary of Xerox VersaLink C7000V_DNM laser printer Color 1200 x 2400 DPI A3 based on the first three specs of the first five spec groups.

Xerox VersaLink C7000V_DNM. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 153000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready. Product color: Blue, White

ConnectKey Overview
ConnectKey Overview

Work and print smarter than ever before.

Mobile & cloud
Mobile & cloud

Mobile and cloud ready printers for a connected workforce.

Security
Security

A comprehensive and proactive approach to security.

Apps
Apps

More productive ways to work with a gateway to new possibilities.

User Interface
User Interface

Intuitive and personalised — feel right at home instantly.

Sustainability
Sustainability

Reducing environmental impact through innovation.

Printing
Duplex printing mode
Auto
Print speed (color, normal quality, A4/US Letter)
35 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
35 ppm
Warm-up time
98 s
Warm-up time (from sleep mode)
12 s
Time to first page (black, normal)
5.1 s
Time to first page (color, normal)
7.6 s
Features
Maximum duty cycle *
153000 pages per month
Recommended duty cycle
0 - 10000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
HP-GL, PCL 5e, PCL 6, PostScript 3, TIFF, XPS
Number of printer fonts
136
PCL fonts
83
Number of PostScript fonts
136
Country of origin
Vietnam
Input & output capacity
Total number of input trays *
1
Total input capacity *
620 sheets
Total output capacity *
500 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2180 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Glossy paper, Heavy paper, Labels, Letterhead, Lightweight paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4
Custom media width
3.5 - 11.7" (88.9 - 297 mm)
Custom media length
3.87 - 17" (98.4 - 431.8 mm)
Paper tray media weight
60 - 256 g/m²
Multi-Purpose Tray media weight
60 - 216 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Direct printing *
Yes
USB port *
Yes
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, IPSec, SNMPv3, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, HTTP/HTTPS, Internet Printing Protocol, LPR/LPD, Raw Socket Printing/Port 9100, IPv4/IPv6, WSD LDAP, FTP
Network
Supported network protocols (IPv6)
IPv6
Management protocols
DHCP, SNMP, WINS, HTTP, HTTPS, TLS, SNTP, MDNS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
2048 MB
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor frequency
1050 MHz
Processor cores
2
Sound pressure level (printing)
52.5 dB
Sound power level (standby)
26 dB
Design
Market positioning *
Business
Product color *
Blue, White
Built-in display *
Yes
Color display
Yes
Touchscreen
Yes
Control type
Touch
Certification
WHQL, IPv6 Ready, Bonjour, Mopria, Wi-Fi Direct, Apple AirPrint, Cerner, MEDITECH, SAP, FIPS 140-2, Blue Angel, ECOLOGO, EPEAT
Power
Power consumption (printing) *
1600 W
Power consumption (standby)
94 W
Power consumption (PowerSave)
1 W
Current rating
8 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
23.2" (590 mm)
Depth
26.4" (670.8 mm)
Height
25.1" (637 mm)
Weight
119.7 lbs (54.3 kg)
Packaging data
Package width
28" (710 mm)
Package depth
30.3" (770 mm)
Package height
37.2" (945 mm)
Package weight
156.5 lbs (71 kg)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Other features
Compatibility
VersaLink C7000
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)