location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple EarPods Headset Wired In-ear Calls/Music White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EarPods
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MNHF2AM/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190198107022 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:08:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple EarPods Headset Wired In-ear Calls/Music White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Calls/Music In-ear Headset
  • - Wired 3.5 mm connector
  • - Intraaural
  • - Microphone type: In-line
Long product name Apple EarPods Headset Wired In-ear Calls/Music White :
The short editorial description of Apple EarPods Headset Wired In-ear Calls/Music White

EarPods, 3.5 mm, white
More>>>
Short summary description Apple EarPods Headset Wired In-ear Calls/Music White:
This short summary of the Apple EarPods Headset Wired In-ear Calls/Music White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple EarPods, Wired, Calls/Music, Headset, White

Long summary description Apple EarPods Headset Wired In-ear Calls/Music White:
This is an auto-generated long summary of Apple EarPods Headset Wired In-ear Calls/Music White based on the first three specs of the first five spec groups.

Apple EarPods. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 10:19:09
Uk has collected 3 expert reviews for Apple EarPods Headset Wired In-ear Calls/Music White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
México 2 distributor(s)
United States 1 distributor(s)