location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Fit Wireless Desktop - Germany
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K75230DE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252512145
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Low-profile, full-size keyboard provides multimedia keys for enhanced productivity and quick access to frequently used applications and files
  • - Ambidextrous mouse is designed to provide all-day comfort for the right or left hand and provides an optical sensor with 1200 DPI for precise control
  • - 2.4GHz USB receiver provides a reliable wireless connection up to 10 metres for the keyboard and mouse
  • - Professional design offers smooth, low-profile keys to make typing more efficient and comfortable
  • - Secure wireless connection protects sensitive data from potential hackers using AES 128-bit encryption technology
  • - Spill-proof keyboard resistant to coffee, water and other liquids
  • - Plug & Play allows you to plug the receiver into your computer’s USB port and immediately start using your keyboard and mouse
  • - Optimised for your Windows 11 keyboard and mouse needs.
Guarantee: 3 years
Long product name Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTZ German Black :
The short editorial description of Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTZ German Black

Pro Fit Wireless Desktop - Germany
More>>>
Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTZ German Black:
The official marketing text of Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTZ German Black as supplied by the manufacturer

The Kensington Pro Fit® Low-Profile Wireless Desktop Set is a reliable solution for the professional workstation. Providing a full-size, spill-proof keyboard with multimedia keys, a comfortable ambidextrous mouse and AES encryption, the Pro Fit Low-Profile Wireless Desktop Set supports a clutter-free and secure workstation.

Low-profile, full-size keyboard provides multimedia keys for enhanced productivity and quick access to frequently used applications and files
Ambidextrous mouse is designed to provide all-day comfort for the right or left hand and provides an optical sensor with 1200 DPI for precise control
2.4GHz USB receiver provides a reliable wireless connection up to 10 metres for the keyboard and mouse
Professional design offers smooth, low-profile keys to make typing more efficient and comfortable
Secure wireless connection protects sensitive data from potential hackers using AES 128-bit encryption technology
Spill-proof keyboard resistant to coffee, water and other liquids
Plug & Play allows you to plug the receiver into your computer’s USB port and immediately start using your keyboard and mouse
Optimised for your Windows 11 keyboard and mouse needs.

Short summary description Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTZ German Black:
This short summary of the Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Pro Fit, Full-size (100%), Wireless, RF Wireless, QWERTZ, Black, Mouse included

Long summary description Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTZ German Black:
This is an auto-generated long summary of Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTZ German Black based on the first three specs of the first five spec groups.

Kensington Pro Fit. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTZ, Recommended usage: Office. Product color: Black. Mouse included

Low-profile, full-size keyboard
Low-profile, full-size keyboard

Transfer from a laptop or notebook keyboard to a more comfortable set-up offering a number pad, directional keys andmultimedia keys you can use to access frequently used applications like your browser and email, as well as My Computer or This PC (Win10).

Ambidextrous Mouse
Ambidextrous Mouse

Comfort and precision to enhance your productivity. Ergonomically designed to provide all-day comfort for your right or left hand and provides an optical sensor with 1200 DPI for precise control.

2.4GHz USB receiver
2.4GHz USB receiver

Provides a reliable wireless connection up to 10 metres for the keyboard and mouse.

Professional Design
Professional Design

Offers smooth, low-profile keys to make typing more efficient and comfortable.

Secure Wireless Technology
Secure Wireless Technology

Adopted by the U.S. government as the encryption standard, the AES 128-bit encryption protects your sensitive data from potential hackers.

Spill-Proof Keyboard
Spill-Proof Keyboard

A sealed membrane design lets liquids run through without damaging your keyboard’s electronics. Resistant to everything from coffee to water, this keyboard can be easily cleaned after a spill and continue to be used.

Plug & Play
Plug & Play

Simply plug the receiver into your computer’s USB port to experience the benefits of a secure and clutter-free desktop.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard key profile
Low-profile
Windows keys
Yes
Multimedia keys
Yes
Frequency band
2.4 GHz
Security algorithms
128-bit AES
Design
Keyboard style
Straight
Adjustable keyboard height
Yes
Product color *
Black
Surface coloration
Monochromatic
Protection features
Spill resistant
Features
Wireless range
393.7" (10 m)
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
1200 DPI
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
17.3 x 4.92 x 0.984" (440 x 125 x 25 mm)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Other features
Compatible operating systems
Windows 7 or above; macOS 10.14 or above
Logistics data
Harmonized System (HS) code
84716060
Source Testseek summary Average rating
Reviews
Updated:
2017-08-04 04:11:09
Uk has collected 3 expert reviews for Kensington Pro Fit Wireless Desktop - Germany and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
theregister.co.uk
Updated:
2017-08-04 04:11:06
The dongle is memory-key size, but isn't a problem and there's a battery indicator too. For the low price of £25, it comes with a pretty good mouse as well. So if you're looking for a cheap keyboard and don't fancy the throw-away option that PC World has on offer, spend an extra tenner...
90%
expertreviews.co.uk
Updated:
2017-08-04 04:11:06
With a curved design, the Kensington Pro Fit keyboard looks impressive. A selection of shortcut keys is located along the top, while large volume control buttons are on the left edge. The keys have a slightly smaller-than-average surface area, which do...
Bottom line The keyboard takes a bit of getting used to, but this is a comfortable desktop set at a very good price...
80%
webuser.co.uk
Updated:
2017-08-04 04:11:09
If you want to go wireless on a budget, try this keyboard-and-mouse set from Kensington. The keyboard is a bit spongy and the mouse somewhat light and plastic-feeling, but it's an adequate combination for such a keen price. The keyboard has buttons tha...
80%
Country Distributor
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)