location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2412M LED display 24" 1920 x 1200 pixels WUXGA LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2412M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AGYH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063039203 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Dec 2023 11:24:27
The date of the most recent change of the data-sheet in Icecat's system
Dell UltraSharp U2412M Monitor User’s Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2412M Monitor Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2412M Monitor Setup Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2412M Monitor Outline Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U2412M LED display 24" 1920 x 1200 pixels WUXGA LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 61cm (24") WUXGA 1920 x 1200 LED IPS
  • - 8ms, 16:10, 300cd/m², 1000:1
  • - USB, VGA, DVI, DisplayPort
Guarantee: 3 Years Base Adv Ex
Long product name DELL UltraSharp U2412M LED display 24" 1920 x 1200 pixels WUXGA LCD Black :
The short editorial description of DELL UltraSharp U2412M LED display 24" 1920 x 1200 pixels WUXGA LCD Black

61cm (24") WUXGA 1920 x 1200 LED IPS, 16:10, 300cd/m², 16.78M, 8ms, 178°/178°, 1000:1
More>>>
DELL UltraSharp U2412M LED display 24" 1920 x 1200 pixels WUXGA LCD Black:
The official marketing text of DELL UltraSharp U2412M LED display 24" 1920 x 1200 pixels WUXGA LCD Black as supplied by the manufacturer

Enjoy widescreen performance, any way you want it. With a 24" 16:10 panel, IPS technology and LED backlight, the U2412M provides a brilliant view, plus amazing adjustability to suit any style.

Short summary description DELL UltraSharp U2412M LED display 24" 1920 x 1200 pixels WUXGA LCD Black:
This short summary of the DELL UltraSharp U2412M LED display 24" 1920 x 1200 pixels WUXGA LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2412M, 24", 1920 x 1200 pixels, WUXGA, LCD, 8 ms, Black

Long summary description DELL UltraSharp U2412M LED display 24" 1920 x 1200 pixels WUXGA LCD Black:
This is an auto-generated long summary of DELL UltraSharp U2412M LED display 24" 1920 x 1200 pixels WUXGA LCD Black based on the first three specs of the first five spec groups.

DELL UltraSharp U2412M. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

It’s okay to stare.
It’s okay to stare.

Whether for work or for play, the Dell UltraSharp™ U2412M can deliver an unmatched viewing experience.

- Clearly outstanding: watch your graphics come to life on a vast 24" (61 cm) LED-backlit screen featuring a crystal-clear 1920 x 1200 resolution on a 16:10 widescreen aspect ratio so you can’t lose screen area just because your customised applications support a different resolution.
- Contrasting view: get ready for blur-free viewing with 2 million:1 (typical) high dynamic contrast ratio and 8 ms with overdrive grey-to-grey (typical) response time that helps ensure crisp, sharp and ghost-free images.
- Colourful character: enjoy an amazing range of rich, dramatic and accurate colours, thanks to IPS technology designed to give you colour consistency across a broad viewing angle and a wide colour gamut at 82% (typical).
- Premium Panel Guarantee: 100% replacement of Dell UltraSharp series monitors sold if any bright pixel is found, valid within the warranty period.

Your monitor, your style
Your monitor, your style

The ultimate in flexibility and customizability, the U2412M monitor can be adjusted to suit your workspace, tailored to suit your viewing preferences, and with its wide viewing angle, it can be viewed from almost any position.

Height adjustability: Raise or lower the U2412M to suit your workspace and your personal style with 115mm of height adjustability.

Versatile connectivity: Connect a keyboard, mouse and other peripherals via USB ports, DisplayPort and DVI ports that can deliver outstanding image quality when viewing HD content.

Maximum flexibility: Position your monitor just the way you like with comfort-enabling features like tilt, swivel and rotate. IPS (in-plane switching) technology helps ensure a great view from almost any angle.

Supreme adaptability: Make colors cooler or warmer to suit your preference with the color temperature slider, while ‘Text mode’ automatically adjusts screen brightness to 150 nits, ideal for reading text.

Environmental compliance:
Environmental compliance:

The U2412M meets ENERGY STAR® 5.1, EPEAT Gold and TCO Certified Displays 5 standards and is also CECP and CEL compliant.

Power management:
Power management:

PowerNap allows you to control monitor brightness level or to put it in sleep mode to conserve power, and Dynamic dimming software automatically dims on-screen brightness when displayed images are overly bright or white. You can even activate the energy usage bar to see the U2412M’s energy consumption.

Responsible construction:
Responsible construction:

The U2412M is made of environmentally responsible materials, consisting of an arsenic-free and mercury-free LED panel and halogen-free laminates in its circuit boards, designed to consume less energy than a conventional monitor.

Display
Display diagonal *
24"
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Supported video modes
480p, 576i, 576p, 720p, 1080i, 1080p
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 61 Hz
Viewable size, horizontal
20.4" (51.8 cm)
Viewable size, vertical
12.8" (32.4 cm)
Viewable size diagonal
24" (61 cm)
DDC/CI
Yes
Color gamut
82%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Feet color
Black
Certification
TCO, EDID
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
No
DisplayPorts quantity
1
Audio input
No
Headphone out *
No
DC-in jack
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Ergonomics
Height adjustment
4.53" (11.5 cm)
Pivot
Yes
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-4 - 21°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, French, Japanese, Portuguese, Russian
Number of OSD languages
8
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
27.55 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.2 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 420000" (0 - 10668 m)
Packaging content
Stand included
Yes
Cables included
AC, DVI, USB Type-A to USB Type-B, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
21.9" (556 mm)
Depth (with stand)
7.1" (180.3 mm)
Height (with stand)
20.2" (513.5 mm)
Weight (with stand)
12.6 lbs (5.73 kg)
Width (without stand)
21.9" (556 mm)
Depth (without stand)
2.56" (64.9 mm)
Height (without stand)
14.2" (361.6 mm)
Weight (without stand)
8.75 lbs (3.97 kg)
Packaging data
Package width
9.37" (238 mm)
Package depth
25.8" (654.1 mm)
Package height
17.3" (439.9 mm)
Package weight
18.2 lbs (8.27 kg)
Package material
Corrugated cardboard, Polyethylene terephthalate (PET)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Recycling data
Corrugated cardboard content per package
3.79 lbs (1.72 kg)
Polyethylene terephthalate (PET) content per package
2.43 oz (69 g)
Logistics data
Number of layers per pallet
2 pc(s)
Quantity per pallet
12 pc(s)
Harmonized System (HS) code
85285210
Other features
On/off switch
Yes
TV tuner integrated
No
Dell E-Value Code
U2412Mblack
Source Testseek summary Average rating
Reviews
Updated:
2020-10-02 04:16:19
Uk has collected 57 expert reviews for DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels WUXGA LCD Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
tweaktown.com
Updated:
2020-10-02 04:15:31
It's been a while since we've looked at a monitor, but we're beginning to see some new models show up on the market. While a lot of companies are making the push for new 120Hz TN panels, Dell are expanding the U series line with yet another monitor sporti...
95%
apcmag.com
Updated:
2020-10-02 04:15:37
While gamers tend to favour monitors with fast refresh rates, there are many other screens with better-quality images that are still suitable for gaming. The Dell U2412M is popular among gamers and non-gamers alike, as it uses a high-quality 24in LED-b...
0%
evogadget.com
Updated:
2020-10-02 04:15:40
Monitors are once more the interest of consumers who don't want a smartphone, a tablet or a TV. It's the sequel, so to say, of the manufacturer's UltraSharp U2410 released 3 years ago already. So it was only normal that this new model, called UltraSharp U...
Bottom line The Dell UltraSharp U2412M is a monitor that is a very valuable acquisition once you decide to make it...
0%
reviewed.com
Updated:
2020-10-02 04:16:02
The Dell UltraSharp U2412M is a mid-range 24-inch monitor with a slim profile and thin stand. While it had good overall performance, we found the stand to be a little awkward to use. Sections Get the Dell UltraSharp U2412M Reviewed.com offers the abil...
0%
techadvisor.co.uk
Updated:
2020-10-02 04:16:02
Something of a rarity these days, Dell's UltraSharp U2412M is a 24in monitor featuring a resolution of 1920 x 1200 pixels in the classic 16:10 widescreen ratio. Its smart, business-like appearance is an entirely appropriate one, being designed primaril...
Bottom line The Dell UltraSharp U2412 delivers very good value for money and will appeal to anyone who needs to spend a lot of time in front of their monitor. It's not a multimedia display, but its excellent display quality and ergonomics make it great for design...
80%
practicalphotography.com
Updated:
2020-10-02 04:16:06
The U2412M delivered an excellent display performance and the on-screen menu is easy to navigate when adjusting brightness, contrast, and sharpness. Colour accuracy was excellent across a wide range...
100%
tomshardware.co.uk
Updated:
2020-10-02 04:16:10
Another batch of monitors just landed. This time, we're sampling 24" screens. If 27" is too big (and too expensive), and 23" is too small, this round-up is just what you need. We put three screens through the usual paces to find a definitive winner...
0%
hardwarecanucks.com
Updated:
2020-10-02 04:16:14
By offering a reasonably large, high quality 16:10 IPS panel at a price point which is infinitely more palatable than the U27 or U30 series, the U24s have always been considered a great value. The all new U2412M, hopes to continue this enviable traditi...
Bottom line Before getting to far into this conclusion, let’s get one thing out in the open: the U2412M just can’t compete against Dell’s own U2410 or many other 24” IPS-based displays on the market, nor was it ever meant to. We consider it to be bridge between hi...
0%
techradar.com
Updated:
2020-10-02 04:16:15
The U2412M from Dell might look like a P2411H Professional series, but there's one important difference: it's an IPS screen, not a TN. That means better colour representation, better viewing angle and a higher price. Screen types are seldom highlighted...
Good Sturdy adjustable stand, Viewing angle and contrast don't disappoint, Suitable for professional use, Affordable for an IPS panel...
90%
digitalversus.com
Updated:
2020-10-02 04:16:16
With no HDMI input or loudspeakers, it's hard to use the U2412M for watching TV, or with a DVD player or games console. This is a monitor that you should only choose if you only want to use it as a desktop monitor and not as an extra display for other...
Good Great stand: heightadjustable, rotates and portrait mode, IPS display has wide viewing angles, Four port USB hub, 1920 x 1200 pixel resolution (16:10)...
Bad Can't get rid of the reverse ghosting, No speakers or headphone jack, No HDMI input...
Bottom line Unfortunately, the differences between the Dell U2412M and the U2410 are all too visible. Dell was hoping to make a good value for money monitor, but has ended up producing a rather average product with an off-putting price tag...
60%
expertreviews.co.uk
Updated:
2020-10-02 04:16:16
We're seeing an increasing number of IPS panels, as the price of this high-end LCD technology seems to be falling into consumer territory. Unlike last month's Hazro HZ27WC, Dell's U2412M is aimed at a business market, which might excuse the fact that i...
Bottom line An IPS panel and anti-glare finish means the U2412M's great image quality can be viewed from any angle, but it isn't the best IPS panel we've seen...
80%
techaeris.com
Updated:
2020-10-02 04:15:22
Monitors aren't always brought up when talking about enhancing your productivity in the office. Sure, you need one to be able to see whatever you're doing on your computer and would be significantly less productive without one, but the discussions on prod...
Good The 24" screen gives you a lot of space to get things done. The available software allows for easier access to many of the on-screen controls normally relegated to front buttons. Integrated webcam and other conferencing features are top notch for business...
Bad Initial set up with the stand already attached was a bit of a pain, though that shouldn't really be a frequent problem. Price may be a bit more than some would want to pay, though included features soften the blow quite a bit...
45%
laptopmedia.com
Updated:
2020-10-02 04:15:24
Most of the hardware you are using to build your new gaming desktop PC is somehow “pre-chosen” or you are at least well aware of what you want in your setup. When it comes to CPUs, the only options are AMD or Intel and the same goes for the GPUs – NVIDIA...
0%
consumersearch.com
Updated:
2020-10-02 04:15:35
Great picture for its price. For its price, the Dell UltraSharp U2412M offers great performance for all-around use, reviewers say. They largely praise its accurate colors, good contrast and great black depth. The 16:10 aspect ratio accommodates a wide ran...
Good Topnotch performance, Great ergonomic support, Excellent value...
Bad Lacks HDMI input, Viewing angles are mediocre...
Bottom line The 24-inch Dell UltraSharp U2412M is a workhorse display that offers great performance, great ergonomics and a host of features at a reasonable price. Though this monitor is not the best choice for graphics professionals or serious gamers, it's hard to f...
0%
macworld.com
Updated:
2020-10-02 04:15:41
Photograph by Robert CardinLaptops and tablets seem to get most of the attention these days—after all, they’re great for working on the run. But once you settle down at your desk, it’s nice to stretch out with the generous real estate that only a wides...
Good Ergonomically flexible design...
Bad Relatively expensive...
80%
pcworld.com_techhive.com
Updated:
2020-10-02 04:15:41
The Dell U2412M did well in our recent roundup of 23- and 24-inch monitors. It offers screen quality that’s almost as good as that of the top-ranked HP ZR2440w, for a little less money. Plus, its design is flexible and efficient. The matte-black, 24-in...
Good Ergonomically flexible design...
Bad Relatively expensive...
Bottom line The U2412M offers very good on-screen performance, multiple input types, a flexible design, and wide viewing angles...
80%
techreviewsource.com
Updated:
2020-10-02 04:15:43
Dell UltraSharp monitors have a reputation for offering solid color performance with a generous, business friendly feature set, and the UltraSharp U2412M ($369 direct) lives up to that reputation. Based on In-Plane Switching (IPS) technology, this reasona...
Good Very good color quality. Loaded with features. Affordably priced. Energy Efficient.
Bad No HDMI port. Lacks autopivot support. Small text could be cleaner...
Bottom line The Dell UltraSharp U2412M is a feature-rich 24-inch monitor offering beautiful color reproduction and great off-angle viewing but its dark grayscale performance falls a bit short...
80%
pcmag.com
Updated:
2020-10-02 04:15:43
Dell UltraSharp monitors have a reputation for offering solid color performance with a generous, business friendly feature set, and the UltraSharp U2412M ($369 direct) lives up to that reputation. Based on In-Plane Switching (IPS) technology, this reasona...
Good Very good color quality. Loaded with features. Affordably priced. Energy Efficient.
Bad No HDMI port. Lacks auto-pivot support. Small text could be cleaner...
Bottom line The Dell UltraSharp U2412M is a feature-rich 24-inch monitor offering beautiful color reproduction and great off-angle viewing but its dark grayscale performance falls a bit short...
80%
anandtech.com
Updated:
2020-10-02 04:16:00
For every monitor review that I’ve done for AnandTech so far, I know that as soon as I check the comments there will be a thread with the same theme: “I don’t care about 1080p monitors, I only want 16:10 aspect ratios!” When widescreen displays firs...
Bottom line After using it, the Dell U2412M comes out with a lot of positives and no big negatives. The screen has a nice 16:10 aspect ratio that makes it feel roomier than a normal 16:9 display, and it has a nice adjustable stand that made it easy to fit on my desk...
0%
flatpanelshd.com
Updated:
2020-10-02 04:16:19
Dell has released their new 24-inch U2412M monitor with eIPS panel, Edge LED backlight and 1920x1200 pixel resolution. The new U2412M is an addition to Dell’s line-up of UltraSharp monitors and the current model will continue to exist as a step-up mo...
Bottom line Dell's new 24-inch U2412M comes with a smaller portfolio of input connectors and multimedia options compared to the more expensive Dell U2410. First of all Dell has removed the HDMI option. That might prove to be a problem if you are planning on connectin...
0%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer DELL UltraSharp U2412M LED display 24" 1920 x 1200 pixels WUXGA LCD Black:
Disclaimer

Actual configuration might differ from illustration