location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 9000 BT9297/13 beard trimmer AC/Baterry 17 0.276" (7 mm) Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser guidance Full metal blades Beard trimmer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT9297/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103809128
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Philips BT9297/13 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BEARDTRIMMER Series 9000 BT9297/13 beard trimmer AC/Baterry 17 0.276" (7 mm) Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser guidance
  • - 0.2-mm precision
  • - Detail trimmer
  • - Full metal blades
  • - Innovative lift-and-trim system
  • - Constant power
  • - Skin-friendly rounded tips
  • - Advanced Li-Ion battery
  • - LED Display
  • - 3-level battery indicator
  • - 100% waterproof
Guarantee: 2 years
Long product name Philips BEARDTRIMMER Series 9000 BT9297/13 beard trimmer AC/Baterry 17 0.276" (7 mm) Metallic :
The short editorial description of Philips BEARDTRIMMER Series 9000 BT9297/13 beard trimmer AC/Baterry 17 0.276" (7 mm) Metallic

Beardtrimmer series 9000, 100-240 V, Lithium-ion, 80 min / 1 h
More>>>
Philips BEARDTRIMMER Series 9000 BT9297/13 beard trimmer AC/Baterry 17 0.276" (7 mm) Metallic:
The official marketing text of Philips BEARDTRIMMER Series 9000 BT9297/13 beard trimmer AC/Baterry 17 0.276" (7 mm) Metallic as supplied by the manufacturer

Perfect your beard with our exclusive laser guidance system. Follow the red line of light to get a sharp, symmetrical trim on both sides of your face.

Short summary description Philips BEARDTRIMMER Series 9000 BT9297/13 beard trimmer AC/Baterry 17 0.276" (7 mm) Metallic:
This short summary of the Philips BEARDTRIMMER Series 9000 BT9297/13 beard trimmer AC/Baterry 17 0.276" (7 mm) Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 9000 BT9297/13, Washable, Oil-free maintenance, AC/Baterry, Metallic

Long summary description Philips BEARDTRIMMER Series 9000 BT9297/13 beard trimmer AC/Baterry 17 0.276" (7 mm) Metallic:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 9000 BT9297/13 beard trimmer AC/Baterry 17 0.276" (7 mm) Metallic based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 9000 BT9297/13. Minimum hair length: 0.0157" (0.4 mm), Maximum hair length: 0.276" (7 mm), Step precise: 0.00787" (0.2 mm). Product color: Metallic, Blade material: Stainless steel. Power source: AC/Baterry, Operating time: 80 min, Battery type: Built-in battery

Laser guidance for a precise, symmetrical trim every time
Laser guidance for a precise, symmetrical trim every time

Perfect your beard with our exclusive laser guidance system. Follow the red line of light to get a sharp, symmetrical trim on both sides of your face.

Full metal blades are double-sharpened for faster trimming
Full metal blades are double-sharpened for faster trimming

Our full metal stainless steel blades are extra-strong and double-sharpened. That means they're made to last a very long time, and cut through even the thickest hair. As you trim, they sharpen themselves by lightly brushing against each other. So you get a precise, even cut – time after time.

80 minutes' run time after a 1-hour charge or use plugged in
80 minutes' run time after a 1-hour charge or use plugged in

Our advanced Li-Ion battery allows you to charge your beard trimmer for 1 hour and get 80 minutes of cordless use. If you need more energy while trimming, you can simply plug the trimmer into the wall. This trimmer has been designed to work both cordless and while plugged in.

LED display clearly shows your length setting
LED display clearly shows your length setting

Turn the zoom wheel to view your chosen length setting in mm on the LED display.

Trim in precise steps of 0.2 mm, from 0.4 mm to 7 mm
Trim in precise steps of 0.2 mm, from 0.4 mm to 7 mm

Style your beard with ultimate accuracy by choosing a hair length down to 0.2-mm precision. Use the zoom wheel to select and lock in the length you want, from 0.4 mm all the way to 7 mm.

Lifts and guides hairs for an effortless even trim
Lifts and guides hairs for an effortless even trim

Trim your stubble in one quick stroke. Our innovative lift-and-trim system raises each hair and then guides it towards the double-sharpened stainless steel blades. The result is even stubble or an even trim in just one go.

Quickly see the status of your trimmer's battery
Quickly see the status of your trimmer's battery

See whether your trimmer is well charged or needs charging – in the blink of an eye. 3 simple bars show you the charge time remaining, as well as the charging status when your trimmer is plugged in.

Detail trimmer for perfect edges and details
Detail trimmer for perfect edges and details

Put the finishing touches to your style. Click on the detail trimmer to define the edges and details of your beard or moustache.

Cuts consistently, even through denser hair
Cuts consistently, even through denser hair

This trimmer's powerful motor cuts steadily, regardless of any differences in hair density. So you can trim with consistency, from start to finish.

100% waterproof for easy, thorough cleaning
100% waterproof for easy, thorough cleaning

Simply rinse your waterproof beard trimmer under the tap to thoroughly clean it.

Skin-friendly rounded tips prevent irritation
Skin-friendly rounded tips prevent irritation

Get a perfect, protective trim. The trimmer's blades have rounded tips to prevent skin irritation – even if you don't use a comb.

Performance
Number of length steps *
17
Minimum hair length *
0.0157" (0.4 mm)
Maximum hair length *
0.276" (7 mm)
Step precise
0.00787" (0.2 mm)
Trimming styles
Detailed styling
Precision trimmer
Yes
Hair comb
Yes
Washable
Yes
Oil-free maintenance
Yes
Non-scratching teeth
Yes
Design
Product color *
Metallic
Blade material
Stainless steel
Power
Power source *
AC/Baterry
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
80 min
Charging time
1 h
AC input voltage
100-240 V
Battery level indicator
Yes
Technical details
Protective pouch
Yes