Samsung logo

Samsung LU28H750UQU LED display 27.9" 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
260180
Info modified on:
31 May 2024, 09:35:31
Short summary description Samsung LU28H750UQU LED display 27.9" 3840 x 2160 pixels 4K Ultra HD Black, Silver:

Samsung LU28H750UQU, 27.9", 3840 x 2160 pixels, LED, 1 ms, 700:1, Black, Silver

Long summary description Samsung LU28H750UQU LED display 27.9" 3840 x 2160 pixels 4K Ultra HD Black, Silver:

Samsung LU28H750UQU. Display diagonal: 27.9", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 1 ms. Contrast ratio: 700:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black, Silver

Video
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.