location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Multibrackets 4030 signage display mount 65" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Multibrackets Check ‘Multibrackets’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M Wallmount Pro MBW2U Fixed Silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4030 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350073734030
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Multibrackets: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Multibrackets 4030 user manual (18.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Multibrackets 4030 signage display mount 65" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A flexible system product ideal for video walls and menuboards
  • - Includes VESA adapters for compatibility up to VESA 600x400
  • - Module based aluminum rails creates desirable length without cutting
  • - Integrated cable management throughout the entire solution
  • - Power click install for an easy, fast and safe installation
  • - Dual wallplates included
  • - Portrait or landscape position of screen possible
  • - Hardware kit included
Guarantee: 5 years
Long product name Multibrackets 4030 signage display mount 65" Silver :
The short editorial description of Multibrackets 4030 signage display mount 65" Silver

M Wallmount Pro MBW2U Fixed Silver - Wall mount for LCD display, steel, 2 screen, single side, fixed, VESA Max 600x400 - screen size: 40"-65" - silver
More>>>
Multibrackets 4030 signage display mount 65" Silver:
The official marketing text of Multibrackets 4030 signage display mount 65" Silver as supplied by the manufacturer

Multibrackets Pro Series M Wallmount Pro MBW2U Fixed Silver is our innovative - ready to be installed Single-Display Wallmount.

The new professional Pro Series A/V line from Multibrackets was designed with the installer in mind. Modular, easy to configure, quick to install, and simple to maintain. Working closely with installers we created a range with close to unlimited flexibility. This model the M Wallmount Pro MBW2U Fixed Silver is no exception. The product provides the versatility and flexibility demanded by installers. Based upon the Pro Series strong and ultra-flexible aluminum rail it is completely modular and has built in cable management throughout the entire solution to quicken installation and creating an esthetic result worth the public eye.

With its modular construction installers have vast possibilities to change, create, update and reconfigure its design if ideas change over time, then Pro Series can follow.

Designed with our Scandinavian heritage in mind and providing a clean Nordic look each part and detail serves its purpose. The result is a sleek Nordic solution emphasizing quality and function. Used in a variety of environments this ceiling mount is truly versatile and is made of the highest quality materials.

The Pro Series possibilities to extend aluminum rail change brackets and add details by individual choice is vast so that one can tailor each mount to its location and function.

The Pro Series includes hardware so that a basic installation should not be a hassle.

Multibrackets Pro Series Public Wallmounts is ideal for any large screen digital signage wallmount application such as videowalls, menuboards and more.

Short summary description Multibrackets 4030 signage display mount 65" Silver:
This short summary of the Multibrackets 4030 signage display mount 65" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Multibrackets 4030, 132.3 lbs (60 kg), 40", 65", 3.94 x 3.94" (100 x 100 mm), 23.6 x 15.7" (600 x 400 mm)

Long summary description Multibrackets 4030 signage display mount 65" Silver:
This is an auto-generated long summary of Multibrackets 4030 signage display mount 65" Silver based on the first three specs of the first five spec groups.

Multibrackets 4030. Maximum weight capacity: 132.3 lbs (60 kg), Minimum screen size: 40", Maximum screen size: 65", Minimum VESA mount: 3.94 x 3.94" (100 x 100 mm), Maximum VESA mount: 23.6 x 15.7" (600 x 400 mm). Product color: Silver

Mounting
Minimum screen size
40"
Maximum weight capacity *
132.3 lbs (60 kg)
Maximum screen size *
65"
Mounting type *
Wall
Minimum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Maximum VESA mount *
23.6 x 15.7" (600 x 400 mm)
Panel mounting interface
100 x 100, 600 x 400 mm
Number of displays supported
2
Ergonomics
Cable management
Yes
Design
Product color *
Silver
Housing material
Aluminum, Steel
Certification
CE
Weight & dimensions
Width
77.2" (1960 mm)
Weight & dimensions
Depth (max)
2.95" (7.5 cm)
Height
16.9" (430 mm)
Weight
25.1 lbs (11.4 kg)
Packaging data
Package width
6.42" (163 mm)
Package depth
42.1" (1070 mm)
Package height
4.53" (115 mm)
Package weight
50.7 lbs (23 kg)
Package type
Box
Logistics data
Shipping (inner) case width
6.42" (16.3 cm)
Shipping (inner) case length
42.1" (107 cm)
Shipping (inner) case height
4.53" (11.5 cm)
Shipping (inner) case weight
50.7 lbs (23 kg)
Quantity per shipping (inner) case
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)