location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 51918 cable sleeve White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wire Sleeve, white, 1.8m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51918 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849519185
Category: Cable Sleeves Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:08
The date of the most recent change of the data-sheet in Icecat's system
Product data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 51918 cable sleeve White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flexible braided cable sleeve with 20 mm - 40 mm diameter is ideal as a desk organiser and simplifies cable management
  • - 1.8 m cable organiser can be cut to size if required
  • - Hook-and-loop fastener helps to easily mount the desk cable tidy
  • - Cable tidy prevents mess on the floor or desk from knotted cables or damage from pets
Long product name Goobay 51918 cable sleeve White :
The short editorial description of Goobay 51918 cable sleeve White

Wire Sleeve, white, 1.8m
More>>>
Short summary description Goobay 51918 cable sleeve White:
This short summary of the Goobay 51918 cable sleeve White data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 51918, White, Polyester, 1 pc(s), 1.57" (4 cm), 70.9" (1800 mm)

Long summary description Goobay 51918 cable sleeve White:
This is an auto-generated long summary of Goobay 51918 cable sleeve White based on the first three specs of the first five spec groups.

Goobay 51918. Product color: White, Material: Polyester, Quantity per pack: 1 pc(s). Diameter: 1.57" (4 cm), Length: 70.9" (1800 mm)

Brand Image Article code product Stock Price from
Goobay

Goobay 51919 cable sleeve Black
(show image)
51919 Wire Sleeve, black, 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 51916 cable sleeve Gray
(show image)
51916 Wire Sleeve, grey, 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)