location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P2418HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2418HT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2418HT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174085867 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 753616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:19:00
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P2418HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Touchscreen 23.8" LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 6 ms 250 cd/m² 1000:1
  • - D 13 kWh 13.4 W
Guarantee: 3 years
Long product name DELL P2418HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black, Silver :
The short editorial description of DELL P2418HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black, Silver

60.5cm (23.8") Full HD 1920 x 1080 IPS, 16:9, 16.78M, 6ms, 178°/178°, 1000:1
More>>>
DELL P2418HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black, Silver:
The official marketing text of DELL P2418HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black, Silver as supplied by the manufacturer

Work efficiently without sacrificing comfort on the world’s best 23.8-inch touch monitor. Featuring an articulating stand and anti-glare touch screen.

Short summary description DELL P2418HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black, Silver:
This short summary of the DELL P2418HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P2418HT, 23.8", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black, Silver

Long summary description DELL P2418HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black, Silver:
This is an auto-generated long summary of DELL P2418HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black, Silver based on the first three specs of the first five spec groups.

DELL P2418HT. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Backlight type
LED
Touchscreen *
Yes
Touchscreen type
Tabletop
Touchscreen technology
Projected capacitive system
Touch technology
Multi-touch
Display brightness (typical)
250 cd/m²
Response time
6 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Pixel density
93 ppi
Viewable size, horizontal
20.7" (52.7 cm)
Viewable size, vertical
11.7" (29.6 cm)
Viewable size diagonal
23.8" (60.5 cm)
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
50 - 76 Hz
Display diagonal (metric)
23.8" (60.5 cm)
High Dynamic Range (HDR) supported
No
Color gamut
72%
Display brightness
250 cd/m²
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Windows 10 Education, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
OmniTapps Multitouch compatibility
No
Number of simultaneous touchpoints (Windows 7)
10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
No
Design
Market positioning *
Business
Product color *
Black, Silver
Certification
TCO, RoHS, BFR/PVC
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Audio output
1
HDCP
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
3.54" (9 cm)
Pivot
No
Swiveling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 60°
On Screen Display (OSD)
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
13 kWh
Power consumption (typical) *
13.4 W
Power consumption (standby) *
0.2 W
Power consumption (max)
51 W
Power consumption (off)
0.2 W
Power consumption (PowerSave)
16 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
21.2" (537.8 mm)
Depth (with stand)
9.24" (234.8 mm)
Height (with stand)
16.5" (419.6 mm)
Weight (with stand)
15.2 lbs (6.9 kg)
Width (without stand)
21.2" (537.8 mm)
Depth (without stand)
2.13" (54.1 mm)
Height (without stand)
12.7" (321.4 mm)
Weight (without stand)
6.88 lbs (3.12 kg)
Packaging data
Package width
8.43" (214.1 mm)
Package depth
23.6" (600 mm)
Package height
14.8" (374.9 mm)
Package weight
20.9 lbs (9.5 kg)
Sustainability
Sustainability certificates
ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
344917
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Display viewable area (HxV)
20.7 x 11.7" (527 x 296.5 mm)
Connection to PC
Yes
Multi-touch
Yes
Full HD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-10-01 11:01:48
Uk has collected 12 expert reviews for DELL P2418HT computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black, Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
tomshardware.co.uk
Updated:
2020-10-01 11:01:48
We reviewed a few touchscreen monitors in 2014 and thought at the time that they might catch on as a new category. With the proliferation of phones, tablets, phablets, and pseudo-desktops like the Surface, it seemed logical that users might want to add th...
Good Responsive touchscreen, Sharp image, Contrast, Color quality, Build quality, Welldesigned stand, Thin bezel, Styling, Easeofuse...
Bad Slight gamma issues, Plastic front screen layer...
Bottom line There aren't many desktop touchscreens to choose from, but that doesn't mean Dell has only done “just enough” to succeed. The P2418HT is a well designed and engineered display with a high-quality IPS panel that delivers class-leading contrast and good...
0%
toptenreviews.com
Updated:
2020-10-01 11:01:48
Dell is a big name in monitors, and with the Dell P2418HT says it has eliminated the need for the usual glass cover on the touchscreen, allowing them to style it like a traditional monitor with a striking matte finish. If you're on the hunt for the best t...
Good Easily adjustable stand, Stylish design with small bezel, Good screen...
Bad High input lag, Can wobble during use...
Bottom line If you're looking for a touch screen monitor with a matte finish, then the Dell P2418HT is one of the only choices on the market. Luckily it's a great monitor, with highly adjustable stand, great screen and sleek design...
35%
monitornerds.com
Updated:
2020-10-01 11:01:48
The Dell P2418HT packs 10 point touch sensitivity into a 1080p screen to recreate a niche of creative displays in an ever evolving market. Back in 2014, touchscreen monitors surfaced in the market due to the integration of the feature into Windows 8 and o...
Bottom line The Dell P2418HT's touch compatibility concept isn't new, but the company's design to integrate convenience and versatility via their robust mechanism's design deserves an award. While this model cannot be treated as a full alternative to touch surface de...
86%
tomshardware.com
Updated:
2020-10-01 11:01:48
We reviewed a few touchscreen monitors in 2014 and thought at the time that they might catch on as a new category. With the proliferation of phones, tablets, phablets, and pseudo-desktops like the Surface, it seemed logical that users might want to add th...
Good Responsive touchscreen, Sharp image, Contrast, Color quality, Build quality, Welldesigned stand, Thin bezel, Styling, Easeofuse...
Bad Slight gamma issues, Plastic front screen layer...
Bottom line There aren't many desktop touchscreens to choose from, but that doesn't mean Dell has only done “just enough” to succeed. The P2418HT is a well designed and engineered display with a high-quality IPS panel that delivers class-leading contrast and good...
0%
techaeris.com
Updated:
2020-10-01 11:01:48
Windows 10 is a pretty nice operating system and that's coming from someone who has preferred macOS for some time now. Windows 10 works great on a desktop but you can really pull its full potential out with a touchscreen monitor like the Dell P2418HT. Of...
Good Great touch responsiveness, Articulating stand is versatile and functional, Full HD display, Great viewing angles...
Bad Design is kind of bland, May be pricey for some...
Bottom line This is an excellent monitor if you're looking for one with a touch interface. It uses Windows 10 to its full potential and it does it in full HD at 60Hz with great natural color and an excellent touch experience.*We were sent a demo unit of the Dell P241...
85%
storagereview.com
Updated:
2020-10-01 11:01:48
The Dell 24 Touch Monitor (P2418HT) is a highly versatile 24-inch display equipped with 10-point touch functionality. Equipped with an articulating monitor stand, the 24 Touch is targeting graphics designers and other users that need hands-on contact for...
Bottom line With its 10-point touch functionality, the Dell 24 Touch Monitor (P2418HT) is an ideal display when you need to collaborate with your colleagues, use multi-touch applications or immerse yourself in a touch-enabled OS. With its super-wide 178ᵒ /178ᵒ viewin...
0%
Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)