location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONLINE USV-Systeme X2000RBP UPS battery cabinet Rackmount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONLINE USV-Systeme Check ‘ONLINE USV-Systeme’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2000RBP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X2000RBP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4026908003871
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONLINE USV-Systeme: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ONLINE USV-Systeme X2000RBP UPS battery cabinet Rackmount
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rackmount
  • - 2U
  • - 9 Ah
  • - Black
More>>>
Short summary description ONLINE USV-Systeme X2000RBP UPS battery cabinet Rackmount:
This short summary of the ONLINE USV-Systeme X2000RBP UPS battery cabinet Rackmount data-sheet is auto-generated and uses the product title and the first six key specs.

ONLINE USV-Systeme X2000RBP, Rackmount, 2U, Black, ONLINE USV-Systeme XANTO 2000R, 9 Ah, 17.2" (438 mm)

Long summary description ONLINE USV-Systeme X2000RBP UPS battery cabinet Rackmount:
This is an auto-generated long summary of ONLINE USV-Systeme X2000RBP UPS battery cabinet Rackmount based on the first three specs of the first five spec groups.

ONLINE USV-Systeme X2000RBP. Form factor: Rackmount, Rack capacity: 2U, Product color: Black. Battery capacity: 9 Ah. Width: 17.2" (438 mm), Depth: 20.2" (512 mm), Height: 3.46" (88 mm)

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)