location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-H107B label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-H107B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-H107B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766775359 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother PT-H107B label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe ABC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Maximum printing width: 0.472" (1.2 cm) Print speed: 20 mm/sec
  • - Display: LCD
  • - 13.8 oz (390 g)
More>>>
Short summary description Brother PT-H107B label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe ABC:
This short summary of the Brother PT-H107B label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe ABC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-H107B, ABC, TZe, Thermal transfer, 180 x 180 DPI, 20 mm/sec, AAA

Long summary description Brother PT-H107B label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe ABC:
This is an auto-generated long summary of Brother PT-H107B label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe ABC based on the first three specs of the first five spec groups.

Brother PT-H107B. Keyboard layout: ABC. Tape type: TZe. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 20 mm/sec. Supported paper width: 3.5, 6, 9, 12 mm. Battery type: AAA, Battery technology: Alkaline. Product color: Blue, White

Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 180 DPI
Print speed *
20 mm/sec
Maximum printing width *
0.472" (1.2 cm)
Maximum print height
0.354" (9 mm)
Minimum print length
11.8" (30 cm)
Vertical printing
Yes
Text alignment
Center, Left
Paper handling
Maximum label length
11811" (300 m)
Supported paper width
3.5, 6, 9, 12 mm
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
USB port *
No
Performance
Number of symbols
177
Number of characters
80
Number of fonts
1
Tape type
TZe
Number of styles
9
Number of printing lines (max)
2
Underline
Yes
Cutter
Yes
Tape size detection
Yes
Design
Product color *
Blue, White
Display *
LCD
Display number of lines
1 lines
Display number of characters
12
Keyboard layout
ABC
Power
Battery type
AAA
Number of batteries supported
6
Battery technology
Alkaline
Auto power off
Yes
Rechargeable
Yes
Weight & dimensions
Width
4.33" (110 mm)
Depth
2.32" (59 mm)
Height
8.15" (207 mm)
Weight
13.8 oz (390 g)
Packaging data
Package width
7.8" (198 mm)
Package depth
10.6" (270 mm)
Package height
3.66" (93 mm)
Package weight
26.5 oz (750 g)
Packaging content
Cartridge(s) included
Yes
Cartridges quantity
1 pc(s)
Warranty card
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433210
Shipping (inner) case width
11.5" (29.3 cm)
Shipping (inner) case length
8.27" (21 cm)
Shipping (inner) case height
11.5" (29.1 cm)
Shipping (inner) case weight
5.62 lbs (2.55 kg)
Other features
Label memory
9 label(s)
Number of frames
8
Languages support
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Slovak, Slovenian, Swedish, Turkish
Number of languages
20
Country Distributor
Nederland 4 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)