location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L9570CDWTSP (SecPlus) Laser A4 2400 x 600 DPI 31 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L9570CDWTSP (SecPlus)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L9570CDWTSP show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:25
The date of the most recent change of the data-sheet in Icecat's system
Brother MFC-L9570CDWTSP user manual (14.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-L9570CDWTSP (SecPlus) Laser A4 2400 x 600 DPI 31 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - A4 31 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 1024 MB Built-in processor 800 MHz
  • - 93.9 lbs (42.6 kg)
More>>>
Short summary description Brother MFC-L9570CDWTSP (SecPlus) Laser A4 2400 x 600 DPI 31 ppm Wi-Fi:
This short summary of the Brother MFC-L9570CDWTSP (SecPlus) Laser A4 2400 x 600 DPI 31 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-L9570CDWTSP (SecPlus), Laser, Color printing, 2400 x 600 DPI, A4, Direct printing, White

Long summary description Brother MFC-L9570CDWTSP (SecPlus) Laser A4 2400 x 600 DPI 31 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-L9570CDWTSP (SecPlus) Laser A4 2400 x 600 DPI 31 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-L9570CDWTSP (SecPlus). Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 31 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (color, normal quality, A4/US Letter)
31 ppm
Duplex print speed (color, normal quality, A4/US Letter)
7 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
15 s
N-up printing
2, 4, 9, 16, 25
Watermark printing
Yes
Economical printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
31 cpm
Copy speed (color, normal quality, A4)
31 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
Dual CIS
Scan to
E-mail, E-mail Server, FTP, File, Image, OCR, USB
Scan speed (color)
50 ppm
Scan speed (black)
50 ppm
Duplex scan speed (color)
100 ppm
Duplex scan speed (black)
100 ppm
Image formats supported
JPG
Document formats supported
PDF
Input color depth
48 bit
Output color depth
8 bit
Grayscale levels
256
Scan drivers
ISIS, TWAIN, WIA
Fax
Duplex faxing
Yes
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
300
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Recommended duty cycle
0 - 6000 pages per month
Number of print cartridges *
4
Page description languages
PCL 6, PDF 1.7, PostScript 3, XPS
Number of printer fonts
94
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
80 sheets
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, APOP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSEC, PEAP, SMTP-AUTH, SNMP, SSL/TLS, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, POP3, SMTP Client, IPP/ IPPS, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Print/Scan), SNTP Client, LDAP, IMAP4
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port9100, IPP/IPPS, POP3, SMTP Client, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMPv6, SNTP Client, LDAP, Web Services (Print/Scan), IMAP4
IP address filtering
Yes
Online services supported
Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, OneNote
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
800 MHz
Coprocessor
Yes
Coprocessor frequency
0.133 GHz
Sound pressure level (printing)
49 dB
Sound pressure level (quiet mode)
44 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.92"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
580 W
Power consumption (ready)
70 W
Power consumption (sleep)
10 W
Power consumption (off)
0.03 W
Energy Star Typical Electricity Consumption (TEC)
1.9 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016, Windows Server 2016 x64
Sustainability
Sustainability certificates
ENERGY STAR, Nordic Swan Ecolabel
Weight & dimensions
Width
19.5" (495 mm)
Depth
20.7" (526 mm)
Height
26.9" (682 mm)
Weight
93.9 lbs (42.6 kg)
Packaging data
Package width
26.6" (675 mm)
Package depth
25.7" (652 mm)
Package height
40.7" (1033 mm)
Package weight
100.5 lbs (45.6 kg)
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2018-04-17 02:35:15
Uk has collected 4 expert reviews for Brother MFC-L9570CDWTSP (SecPlus) Laser A4 2400 x 600 DPI 31 ppm Wi-Fi and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
itpro.co.uk
Updated:
2020-06-06 06:12:52
Brother's MFC-L9570CDW is the company's flagship A4 colour laser MFP. It's designed for workgroups of up to ten users and includes an old-school fax modem, as well as the expected print, scan and copy functions.That inclusive personality extends to conn...
100%
betterbuys.com
Updated:
2018-04-17 02:35:15
The Brother MFC-L9570CDW color laser all-in-one printer is one of the devices of the Brother Workhorse Series, which provides robust printers for medium-sized workgroups with high-volume printing needs. It prints and copies at up to 33 ppm and includes st...
Good Flexible paper-handling, super-high and ultra-high toner cartridges that contribute to low cost of ownership, mobile and cloud printing and scanning...
Bad It doesn't support 11" x 17"-sized paper...
Bottom line Robust color all-in-one device that helps medium-sized workgroups efficiently perform printing, copying and scanning functions...
0%
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)